The INA129U is a precision, low-power instrumentation amplifier in an 8-pin SOIC package, measuring 4.9mm by 6mm. It offers a maximum offset voltage of 50μV, drift of 0.5μV/°C, input bias current of 0.7nA maximum, noise of 8nV/√Hz, and a minimum common-mode rejection ratio of 120dB. Bandwidth is 1.3MHz at gain=1 and extends to 200kHz at gain=100. The device operates from ±2.25V to ±18V supplies, draws 700μA quiescent current, and is specified for -40°C to +85°C operation. Gain is set by an external resistor using a 49.4kΩ gain equation. Inputs are protected to ±40V.
Precision, Low Power Instrumentation Amplifiers 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 001778-INA129U
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 1.3MHz
Amplifier Type: Instrumentation
Slew Rate: 4 V/μs
Current - Input Bias: 20nA
Voltage - Input Offset: 25μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 4.5 V to 36 V, ±2.25 V to 18 V
Operating Supply Current: 700μA
Channel Output Current: 15mA
Popularity: Medium
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Limited
Application Field: Used in Sensing & Instrumentation, Medical, Test & Measurement, Industrial
Instrumentation Amplifier 1 Circuit 8-SOIC
Inst Amp 1.3MHz BW, 120dB CMRR, 50uV Vos, 1-Ch, SOIC Product overview: INA129U from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1.3MHz, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 1.3MHz, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA129U can be used for catalog matching and distributor lookup.
IC INST AMP 1 CIRCUIT 8SOIC
IC, AMP INSTRUMENTATION, SOIC8, 129; No. of Amplifiers:1 Amplifier; Input Offset Voltage:50µV; Slew Rate:4V/µs; Bandwidth:1.3MHz; Supply Voltage Range:± 2.25V to ± 18V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Amplifier RoHS Compliant: Yes
INTEGRATED CIRCUIT, AMPLIFIER INSTRUMENTATION, SOIC-8, 1 AMPLIFIER, 50 UV, 4 V/S, 1.3 MHZ. FREE 2 YEAR RADWELL WARRANTY
IC INST AMP 1 CIRCUIT 8SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
| Texas Instruments | Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Radwell International | ODG (Origin Data Global) | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA129U | 001778-INA129U | INA129U-ND | 687-INA129U | INA129U | 29AH5946 | 17191486 | INA129U | INA129U | INA129U |
| Product Name | INA129 Precision, Low Power Instrumentation Amplifiers | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA129U | Instrumentation, Op Amps, Buffer Amps | 1.3MHz SOIC Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Ic, Amp Instrumentation, Soic8, 129; No. Of Amplifiers Texas Instruments | Linear Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| RoHS Compliant | RoHS | RoHS | ||||||||
| Closed-Loop Gain (AVCL) | 1 to 10000 V/V | |||||||||
| CMRR | 120 dB | |||||||||
| Supply Voltage (VS) | 4.5 to 36 volts | 4.5 to 36 volts | 4.5 to 36 volts | 36 volts | 2.25 to 18 volts | 4.5 volts | ||||
| IBIAS | 0.0050 µA | 0.0200 µA | 0.0020 µA | 0.0200 µA |