The AMC1200BDWV is a precision isolation amplifier optimized for shunt resistor-based current sensing, featuring a 4250 V PEAK isolation rating and a fixed gain of 8 with 0.5% accuracy. It operates over an extended industrial temperature range of -40°C to 105°C and is housed in a wide-body SOIC-8 package (DWV) with a body size of 5.85 mm × 7.50 mm. The device supports a ±250-mV input voltage range, offers a minimum input bandwidth of 60 kHz, and includes a common mode rejection ratio of 108 dB. It is certified to UL1577 and VDE V 0884-10 standards with a working voltage of 1200 V PEAK and transient immunity of 10 kV/µs minimum.
4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOIC -40 to 105
Isolation Amplifier 1 Circuit Differential 8-SOIC
±250 mV-Input Basic Isolated Amplifier for Current Sensing 8-SOIC -40 to 105 Product overview: AMC1200BDWV from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Isolated, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Isolated, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-AMC1200BDWV can be used for catalog matching and distributor lookup.
Isolation Amplifier 1 Circuit Differential 8-SOIC
IC, ISOLATION AMP, 60KHZ, SOIC-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:4.25kV; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Bandwidth:100kHz; Gain RoHS Compliant: Yes
IC OPAMP ISOLATION 1 CIRC 8SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
IC OPAMP ISOLATION 1 CIRC 8SOIC
Isolation Amplifiers 4kV peak Iso Amp
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Newark, An Avnet Company | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | AMC1200BDWV | 296-39551-5-ND | 687-AMC1200BDWV | AMC1200BDWV | 17AH8565 | AMC1200BDWV | AMC1200BDWV | AMC1200BDWV | AMC1200BDWV |
| Product Name | AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements | Instrumentation, Op Amps, Buffer Amps | Isolated SOIC Operational Amplifier IC | Instrumentation, OP Amps, Buffer Amps | Ic, Isolation Amp, 60Khz, Soic-8; No. Of Amplifiers Texas Instruments | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Isolation Amplifiers |
| Standards and Certifications | RoHS | RoHS | |||||||
| Package Type | SOIC,SOP | SOIC; "8-SOIC (0.295"", 7.50mm Width)" | SOIC; 8-SOIC (0.295\", 7.50mm Width) | Surface Mount | Surface Mount | ||||
| Source Current (IS) | 5.4 milliamps | 5.4 milliamps | 5.4 milliamps | ||||||
| Operating Temperature | -40 to 105 C (-40 to 221 F) | -40 C (-40 F) | -40 to 105 C (-40 to 221 F) | -40 to 105 C (-40 to 221 F) | |||||
| Number of Pins | 8 |