Texas Instruments Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BPW CD4097BPW

Description
Manufacturer: Texas Instruments Win Source Part Number: 1159794-CD4097BPW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 1159794-CD4097BPW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BPW - 1159794-CD4097BPW - Win Source Electronics
Laguna Hills, CA, United States
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BPW
1159794-CD4097BPW
Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BPW 1159794-CD4097BPW
Manufacturer: Texas Instruments Win Source Part Number: 1159794-CD4097BPW Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1159794-CD4097BPW
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Limited

Buy Now
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BPW - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
CD4097BPW
Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers CD4097BPW
IC MUX DUAL 8:1 240OHM 24TSSOP

IC MUX DUAL 8:1 240OHM 24TSSOP

Supplier's Site

Technical Specifications

  Win Source Electronics Shenzhen Shengyu Electronics Technology Limited
Product Category IC Interfaces IC Interfaces
Product Number 1159794-CD4097BPW CD4097BPW
Product Name Interface - Interface - Analog Switches, Multiplexers, Demultiplexers - CD4097BPW Integrated Circuits (ICs) - Interface - Analog Switches, Multiplexers, Demultiplexers
Device Type Sensor Interface
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - ADM6999X-A2-T-1-ND - DigiKey
Infineon Technologies AG
Specs
Device Type Line / Bus Controller
Supply Voltage Other; 2.8V ~ 3.465V
Operating Temperature 0 to 115 C (32 to 239 F)
View Details
5 suppliers
 - 74AHCU04D,112 - Rochester Electronics
Nexperia B.V.
Specs
Features RoHS
Package Type SO14
View Details
SN55189A Quadruple Line Receiver - 5962-86888022A - Texas Instruments
Specs
Device Type Receiver
# of Rx 4 #
Data Rate 1000 kbps
View Details
Integrated Circuits (ICs) - Interface - Modems - ICs and Modules - 1261033-SI2435-E-FT - Win Source Electronics
Specs
Device Type Sensor Interface
Supply Voltage Other; 3.3V
Package Type SSOP
View Details
5 suppliers