Texas Instruments Audio Special Purpose - DIX4192TPFBRQ1 DIX4192TPFBRQ1

Description
Manufacturer: Texas Instruments Win Source Part Number: 808766-DIX4192TPFBRQ 1 Packaging: Reel Specifications: Differential Output Applications: Automotive Audio, Professional Audio Function: Audio Transceiver Interface: I2C, SPI Number of Channels: 4 Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.65V ~ 1.95V
Request a Quote
Description
Manufacturer: Texas Instruments Win Source Part Number: 808766-DIX4192TPFBRQ 1 Packaging: Reel Specifications: Differential Output Applications: Automotive Audio, Professional Audio Function: Audio Transceiver Interface: I2C, SPI Number of Channels: 4 Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.65V ~ 1.95V
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Audio Special Purpose - DIX4192TPFBRQ1 - 808766-DIX4192TPFBRQ1 - Win Source Electronics
Laguna Hills, CA, United States
Audio Special Purpose - DIX4192TPFBRQ1
808766-DIX4192TPFBRQ1
Audio Special Purpose - DIX4192TPFBRQ1 808766-DIX4192TPFBRQ1
Manufacturer: Texas Instruments Win Source Part Number: 808766-DIX4192TPFBRQ 1 Packaging: Reel Specifications: Differential Output Applications: Automotive Audio, Professional Audio Function: Audio Transceiver Interface: I2C, SPI Number of Channels: 4 Supplier Device Package: 48-TQFP (7x7) Temperature Range - Operating: -40°C ~ 105°C Manufacturer Package: 48-TQFP Popularity: Medium Fake Threat In the Open Market: 83 pct. Supply and Demand Status: Limited Manufacturer Pack Quantity: 1,000 MSL Level: 2 (1 Year) Supply Voltage (V): 1.65V ~ 1.95V

Manufacturer: Texas Instruments
Win Source Part Number: 808766-DIX4192TPFBRQ1
Packaging: Reel
Specifications: Differential Output
Applications: Automotive Audio, Professional Audio
Function: Audio Transceiver
Interface: I2C, SPI
Number of Channels: 4
Supplier Device Package: 48-TQFP (7x7)
Temperature Range - Operating: -40°C ~ 105°C
Manufacturer Package: 48-TQFP
Popularity: Medium
Fake Threat In the Open Market: 83 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 1,000
MSL Level: 2 (1 Year)
Supply Voltage (V): 1.65V ~ 1.95V

Buy Now

Technical Specifications

  Win Source Electronics
Product Category IC Interfaces
Product Number 808766-DIX4192TPFBRQ1
Product Name Audio Special Purpose - DIX4192TPFBRQ1
Device Type Sensor Interface; Transceiver
Unlock Full Specs
to access all available technical data

Similar Products

Controllers - CG8974AFT - Quarktwin Technology Ltd.
Infineon Technologies AG
Specs
Device Type CardBus Controller
Features RoHS
View Details
2 suppliers
16-bit buffer/line driver; 3-state - 74ABT16244ADGG,118 - Nexperia B.V.
Specs
Device Type Buffer
Features RoHS
Supply Voltage Other; +7.0
View Details
3 suppliers
Analog Switches, Multiplexers, Demultiplexers - CD4051BPW - ODG (Origin Data Global)
Specs
Supply Voltage Other; 3V ~ 20V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 16-TSSOP (0.173", 4.40mm Width)
View Details
2 suppliers
Integrated Circuits (ICs) - Interface - Telecom - SI32292-A-FMR - Acme Chip Technology Co., Limited
Specs
Device Type Sensor Interface
Supply Voltage Other
Package Type 68-QFN (8x8)
View Details
2 suppliers