The LM158QML is a low power dual operational amplifier available in an 8-pin CDIP package, designed for single or dual supply operation from ±1.5V to ±16V or 3V to 32V. It features a unity gain bandwidth of 1 MHz, a large DC voltage gain of 100 dB, and a low input offset voltage of 2 mV. The device supports input common-mode voltage range including ground and output swing to ground, with a supply current drain of 500 µA effectively independent of supply voltage. It is rated for operating temperatures from -55°C to +125°C and meets radiation specifications of 100 krad(Si) with ELDRS-free performance. The package weighs 1,100 mg and is compatible with standard logic systems.
Low Power Dual Operational Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962R8771003VPA |
| Product Name | LM158QML-SP Low Power Dual Operational Amplifier |
| Operating Temperature | -55 to 125 C (-67 to 257 F) |