Texas Instruments Operational Amplifier IC CLC452AJE-TR13

Description
Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet
Description
Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDSO8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - CLC452AJE-TR13 - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDSO8

Operational Amplifier, 1 Func, 8000uV Offset-Max, BIPolar, PDSO8

Supplier's Site Datasheet
Singapore, Singapore
Operational Amplifier IC
687-CLC452AJE-TR13
Operational Amplifier IC 687-CLC452AJE-TR13
IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: CLC452AJE-TR13 from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC452AJE-TR13 can be used for catalog matching and distributor lookup.

IC OPAMP CFA 1 CIRCUIT 8SOIC Product overview: CLC452AJE-TR13 from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC452AJE-TR13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC452AJE-TR13 - 242367-CLC452AJE-TR13 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC452AJE-TR13
242367-CLC452AJE-TR13
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC452AJE-TR13 242367-CLC452AJE-TR13
Manufacturer: Texas Instruments Win Source Part Number: 242367-CLC452AJE-TR1 3 Family Name: CLC452 Alternative Parts (Cross-Reference): CLC452AJE; CLC452AJE/NOPB; CLC452AJE-TR13/NOPB; AD8005ARZ-REEL7; Introduction Date: June 01, 1999 ECCN: EAR99 Estimated EOL Date: Obsolete / End of life Popularity: Low Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 242367-CLC452AJE-TR13
Family Name: CLC452
Alternative Parts (Cross-Reference): CLC452AJE; CLC452AJE/NOPB; CLC452AJE-TR13/NOPB; AD8005ARZ-REEL7;
Introduction Date: June 01, 1999
ECCN: EAR99
Estimated EOL Date: Obsolete / End of life
Popularity: Low
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now
Instrumentation, OP Amps, Buffer Amps - CLC452AJE-TR13 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
CLC452AJE-TR13
Instrumentation, OP Amps, Buffer Amps CLC452AJE-TR13
Current Feedback Amplifier 1 Circuit 8-SOIC

Current Feedback Amplifier 1 Circuit 8-SOIC

Buy Now Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - CLC452AJE-TR13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
CLC452AJE-TR13
Integrated Circuits (ICs) - Linear - Amplifiers CLC452AJE-TR13
IC OPAMP CFA 1 CIRCUIT 8SOIC

IC OPAMP CFA 1 CIRCUIT 8SOIC

Supplier's Site

Technical Specifications

  Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number CLC452AJE-TR13 687-CLC452AJE-TR13 242367-CLC452AJE-TR13 CLC452AJE-TR13 CLC452AJE-TR13
Product Name Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - CLC452AJE-TR13 Instrumentation, OP Amps, Buffer Amps Integrated Circuits (ICs) - Linear - Amplifiers
Package Type SOP; SOP8 Bulk SOIC; 8-SOIC (0.154\", 3.90mm Width) Surface Mount
Life Cycle Stage Obsolete Removed; Obsolete Removed
Slew Rate 540 V/µs 540 V/µs 5.40E-4 V/µs
Bandwidth 160 MHz 160 MHz
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Micropower Rail-to-Rail CMOS Operational Amplifier - ALD1701ASAL - Advanced Linear Devices, Inc.
Specs
Supply Voltage (VS) 2 to 10 volts
Source Current (IS) 0.2500 milliamps
IBIAS 3.00E-5 µA
View Details
7 suppliers
Analog - MTLT1022QH - Micross Components, Inc.
Micross Components, Inc.
View Details
Op Amps - 1914798P - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type μMAX
Number of Pins 10
View Details