The TLE2071AM is a single high-speed, low-noise operational amplifier with JFET inputs and on-chip Zener trimming for low offset voltage. It operates with supply rails up to ±19V and has a gain bandwidth of 10MHz, unity-gain stability, and a noise floor of 17nV/√Hz at 1kHz. The device is housed in an 8-lead ceramic dual in-line package (CDIP) with dimensions of 9.58mm × 7.62mm and is qualified for operation from −55°C to 125°C.
JFET-Input High Speed Low Noise Single Operational Amplifier 8-CDIP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962-9460204QPA |
| Product Name | TLE2071AM JFET-Input High Speed Low Noise Single Operational Amplifier |
| Supply Voltage (VS) | 4.5 to 38 volts |
| VOS | 2 millivolts |
| Quiescent Current (IQ) | 2200 microamps |
| CMRR | 70 dB |
| GBW | 9.4 MHz |