The LM235H/NOPB is a precision integrated circuit temperature sensor operating as a 2-terminal zener with a breakdown voltage proportional to absolute temperature at 10 mV/K. It is packaged in a hermetic TO-46 case with a body size of 4.699 mm × 4.699 mm and operates over a temperature range of -40°C to 125°C. The device has less than 1-Ω dynamic impedance and is calibrated for typically less than 1°C error over a 100°C range when set at 25°C. It supports a current range of 400 μA to 5 mA with no performance degradation. Calibration is performed via an adjustment pin.
Precision Temperature Sensor 3-TO -40 to 125
Temperature Sensor Analog, Local -40°C ~ 125°C 10mV/°C TO-46-3
Manufacturer: Texas Instruments
Win Source Part Number: 111341-LM235H/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 125°C
Accuracy - Highest (Lowest): ±3°C (±5°C)
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 125°C
Case / Package: TO (NDT)
Testing Conditions: 25°C (-40°C to 125°C)
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Limited
SENSOR ANALOG -40C-125C TO46-3
| Texas Instruments | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM235H/NOPB | LM235H/NOPB-ND | 111341-LM235H/NOPB | LM235H/NOPB |
| Product Name | LM235 Precision Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM235H/NOPB | Sensors, Transducers - Temperature Sensors - Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | |
| Applications | Military | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 5 to ? volts |