The LM35CH/NOPB is a precision integrated-circuit temperature sensor from Texas Instruments, designed to provide an output voltage that is linearly proportional to the Centigrade temperature. It operates within a temperature range of -40°C to 110°C and features a scale factor of 10 mV/°C. The device ensures an accuracy of ±0.5°C at 25°C and has a typical non-linearity of ±0.25°C. This sensor is suitable for remote applications due to its low self-heating of only 0.08°C in still air and a low current drain of less than 60 OºA. It can be powered from 4V to 30V, making it versatile for various power supply configurations. The LM35CH/NOPB is packaged in a TO-46 can, which is beneficial for applications requiring compact and reliable temperature sensing.
Precision Centigrade Temperature Sensor 3-TO -40 to 110
Temperature Sensor Analog, Local -40°C ~ 110°C 10mV/°C TO-46-3
Manufacturer: Texas Instruments
Win Source Part Number: 140555-LM35CH/NOPB
Packaging: Bulk
Mounting: Through Hole
Output Type: Analog Voltage
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -40°C to 110°C
Accuracy - Highest (Lowest): ±1°C
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 110°C
Case / Package: TO (NDT)
Supply Voltage - Operating: 4 V to 30 V
Testing Conditions: 25°C
Alternative Parts (Cross-Reference): AD590KH; LM35CZ; LM35CH; LM35CH/NOPB;
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
TEMP SENSOR, 0.5DEG CEL, METAL CAN; IC Output Type:Analogue; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-40°C; Sensing Temperature Max:110°C; Sensor Case Style:TO-46; No. of Pins:3Pins; Supply Voltage Min:4V; Supply RoHS Compliant: Yes
SENSOR ANALOG -40C-110C TO46-3
SENSOR ANALOG -40C-110C TO46-3
LM35 - 0.5C TEMPERATURE SENSOR W
| Texas Instruments | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM35CH/NOPB | LM35CH/NOPB-ND | 140555-LM35CH/NOPB | 33AH4183 | LM35CH/NOPB | LM35CH/NOPB |
| Product Name | LM35 Precision Centigrade Temperature Sensor | Analog and Digital Output | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35CH/NOPB | Temp Sensor, 0.5Deg Cel, Metal Can; Ic Output Type Texas Instruments | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Analog and Digital Output |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | |||||
| Standards and Certifications | RoHS | RoHS | ||||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | 4 to ? volts | 4 to 30 volts | 4 to 30 volts |