2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor 3-TO-92 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 814095-DRV5033AJQLPG
Packaging: Tape & Box (TB)
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Open Drain
Function: Omnipolar Switch
Test Condition: -40°C ~ 125°C
Polarization: Either
Sensing Range: ±12mT Trip, ±1mT Release
Supplier Device Package: TO-92-3
Temperature Range - Operating: -40°C ~ 125°C
Manufacturer Package: TO-226-3, TO-92-3 Short Body
Current - Output (Maximum): 30mA
Popularity: Low
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Supply Voltage (V): 2.7V ~ 38V
Current - Supply (Maximum): 2.7mA (Typ)
MAGNETIC SWITCH OMNIPOLAR TO92-3
MAGNETIC SWITCH OMNIPOLAR TO92-3
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5033AJQLPGM | 814095-DRV5033AJQLPGM | DRV5033AJQLPGM | DRV5033AJQLPGM |
| Product Name | DRV5033 2.5 to 38 V Digital Omnipolar-Switch Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5033AJQLPGM | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) | Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Industrial | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.5 to 38 volts | 2.7 to 38 volts | 2.7 to 38 volts |