Dual marked (5962-9174301M2A)
Win Source Part Number: 1052342-CLC502AE-QML
Category: Integrated Circuits (ICs)>Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
Package: Bulk
Number of Circuits: 1
Standard Package: 1
Mounting: SMD (SMT)
-3db Bandwidth: 150 MHz
Amplifier Type: General Purpose
Slew Rate: 800V/µs
Current - Input Bias: 10 µA
Voltage - Input Offset: 500 µV
Current - Supply: 17mA
Current - Output / Channel: 55 mA
Package / Case: 20-CLCC
Supplier Device Package: 20-LCCC (8.89x8.89)
Temperature Range - Operating: -55°C ~ 125°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 3 (168 Hours)
REACH Status: Vendor Undefined
HTSUS: 8542.33.0001
Mfr: National Semiconductor
Other Names: NATNSCCLC502AE-QML,2
RoHS Status: RoHS non-compliant
Voltage - Supply Span (Min): 7 V
Voltage - Supply Span (Max): 7 V
IC OPAMP GP 1 CIRCUIT 20LCCC Product overview: CLC502AE-QML from National Semiconductor is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-CLC502AE-QML can be used for catalog matching and distributor lookup.
IC OPAMP GP 1 CIRCUIT 20LCCC
General Purpose Amplifier 1 Circuit 20-LCCC (8.89x8.89)
| Rochester Electronics | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Acme Chip Technology Co., Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | CLC502AE-QML | 1052342-CLC502AE-QML | 687-CLC502AE-QML | CLC502AE-QML | CLC502AE-QML |
| Product Name | Integrated Circuits (ICs) - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Operational Amplifier IC | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | |
| Package Type | LCC20 | 20-CLCC | Bulk | Surface Mount | 20-CLCC |
| Life Cycle Stage | Obsolete | Active | Active | ||
| Source Current (IS) | 17 milliamps | 17 milliamps | |||
| VOS | 0.5000 millivolts | 0.5000 millivolts | |||
| IBIAS | 10 µA | 10 µA |