Single Supply, MicroPower Instrumentation Amplifier 8-SOIC
1-Ch Instrumentation Amp, 120kHz BW, 83dB CMRR, 5V Op, 8-SOIC Product overview: INA122U/2K5 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz, 5V, SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120kHz, 5V, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA122U/2K5 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 083367-INA122U/2K5
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
-3db Bandwidth: 120kHz
Amplifier Type: Instrumentation
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: 2.2 V to 36 V, -0.9 V/+1.3 V to 18 V
Operating Supply Current: 60μA
Channel Output Current: 30mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 58 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Portable Devices
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
Instrumentation Amplifier 1 Circuit 8-SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
IC INST AMP 1 CIRCUIT 8SOIC
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA122U/2K5 | 687-INA122U/2K5 | 083367-INA122U/2K5 | 296-48911-6-ND | INA122U/2K5 | INA122U/2K5 | INA122U/2K5 | INA122U/2K5 |
| Product Name | INA122 Single Supply, MicroPower Instrumentation Amplifier | 120kHz 5V SOIC Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA122U/2K5 | Instrumentation, Op Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | |||||||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | |||||||
| CMRR | 83 dB | |||||||
| Supply Voltage (VS) | 2.2 to 36 volts | 5 volts | 2.2 to 18 volts | 2.2 volts | 36 volts | |||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA | 0.0100 µA |