The AMC1200SDUBR is a fully-differential isolation amplifier optimized for shunt resistor-based current sensing, featuring a 4250 V PEAK isolation rating, 8:1 fixed gain with 0.5% accuracy, a ±250-mV input voltage range, and 60 kHz minimum bandwidth. It is housed in a wide-body SOP-8 package (DUB) measuring 9.50 mm × 6.57 mm and is certified to UL1577 and VDE V 0884-10 standards. The device operates over the extended industrial temperature range of -40°C to 105°C and is designed for low-side operation with a 3.3-V supply.
4.25kV peak Isolated Amplifier for Current Shunt Measurements 8-SOP -40 to 105
Manufacturer: Texas Instruments
Win Source Part Number: 009679-AMC1200SDUBR
Packaging: Reel - TR
Number of Circuits: 1
Mounting: SMD (SMT)
Output Type: Differential
-3db Bandwidth: 100kHz
Amplifier Type: Isolation
Voltage - Input Offset: 200μV
Family Name: AMC1200
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C
Case / Package: 8-SOP
Supply Voltage - Operating: 2.7 V to 5.5 V
Operating Supply Current: 5.4mA
Channel Output Current: 20mA
Alternative Parts (Cross-Reference): AD208AY; AD204KNZ; AD204JNZ; AD208BY;
Introduction Date: August 01, 2010
ECCN: EAR99
Country of Origin: Malaysia, Thailand
Estimated EOL Date: 2022
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Sufficient
Isolation Amplifier 1 Circuit Differential 8-SOP
Isolation Amplifier 1 Circuit Differential 8-SOP
Isolation Amplifier 1 Circuit Differential 8-SOP
100kHz 200uV Single SOP-8 Isolation Amplifiers ROHS
Isolation Amplifiers 4kV peak Iso Amp
ISOLATION AMP, 100KHZ, 250UV, SOP-8; No. of Amplifiers:1 Amplifier; Input Offset Voltage:200µV; Isolation Voltage:4kV; Supply Voltage Range:2.7V to 5.5V; Amplifier Case Style:SOP; No. of Pins:8Pins; Bandwidth:100kHz; Gain RoHS Compliant: Yes
Isolation Amplifier 1 Circuit Differential 8-SOP
IC OPAMP ISOLATION 1 CIRC 8SOP
IC OPAMP ISOLATION 1 CIRC 8SOP
IC OPAMP ISOLATION 1 CIRC 8SOP
| Texas Instruments | Win Source Electronics | DigiKey | LCSC Electronics Technology (HK) Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Amplifier and Comparator Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers |
| Product Number | AMC1200SDUBR | 009679-AMC1200SDUBR | 296-28558-2-ND | AMC1200SDUBR | AMC1200SDUBR | 34AH0230 | AMC1200SDUBR | AMC1200SDUBR | AMC1200SDUBR | AMC1200SDUBR |
| Product Name | AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AMC1200SDUBR | Instrumentation, Op Amps, Buffer Amps | Operational Amplifier/Comparator >> Isolation Amplifiers | Isolation Amplifiers | Isolation Amp, 100Khz, 250Uv, Sop-8; No. Of Amplifiers Texas Instruments | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers | Instrumentation, OP Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps |
| Standards and Certifications | RoHS | RoHS | RoHS | |||||||
| Package Type | SOIC,SOP | SOP; 8-SOP | 8-SMD, Gull Wing | SOP | 8-SMD, Gull Wing | Surface Mount | Surface Mount | |||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 volts | 2.7 volts | |||||||
| Source Current (IS) | 5.4 milliamps | 5.4 milliamps | 5.4 milliamps | 5.4 milliamps | ||||||
| VOS | 0.2000 millivolts | 0.2000 millivolts | 0.2000 millivolts |