Automotive Analog-Bipolar Hall Effect Sensor 3-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1034133-DRV5053OAEDB
Packaging: Reel - TR
Type: Linear
Features: Temperature Compensated
Technology: Hall Effect
Output Type: Analog Voltage
Bandwidth: 20kHz
Current - Supply (Max): 3.6mA
Current - Output (Max): 2.3mA
Axis: Single
Sensing Range: ±73mT
Categories: Sensors, Transducers
Status: Active
Temperature Range - Operating: -40°C to 150°C (TA)
Case / Package: SOT-23-3
Supply Voltage - Operating: 2.7 V to 38 V
Popularity: Medium
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
SENSOR HALL ANALOG SOT23-3
SENSOR HALL ANALOG SOT23-3
| Texas Instruments | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5053OAEDBZTQ1 | 1034133-DRV5053OAEDBZTQ1 | DRV5053OAEDBZTQ1 | DRV5053OAEDBZTQ1 |
| Product Name | DRV5053-Q1 Automotive Analog-Bipolar Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Linear, Compass (ICs) - DRV5053OAEDBZTQ1 | Sensors, Transducers - Magnetic Sensors - Linear, Compass (ICs) | Linear, Compass (ICs) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Automobile | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.7 to 38 volts | 2.7 to 38 volts | 2.7 to 38 volts |