Precision Centigrade Temperature Sensor 3-TO -55 to 150
Manufacturer: Texas Instruments
Win Source Part Number: 1199034-LM35AH/NOPB
Packaging: Bulk
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C
Package: TO-206AB, TO-46-3 Metal Can
Output Type: Analog Voltage
Operating Supply Voltage: 4 V ~ 30 V
Test Condition: 25°C (-55°C ~ 150°C)
Resolution: 10mV/°C
Sensor Type: Analog, Local
Sensing Temperature - Local: -55°C ~ 150°C
Accuracy - Highest (Lowest): ±0.5°C (±1°C)
Family Name: LM35A
Categories: Sensors, Transducers
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO (NDT)
Alternative Parts (Cross-Reference): AC1226; 5962-8757103VXA; AD590MH/QMLL;
Introduction Date: June 27, 2013
ECCN: EAR99
Country of Origin: Philippines
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 54 pct.
Supply and Demand Status: Limited
Temperature Sensor Analog, Local -55°C ~ 150°C 10mV/°C TO-46-3
SENSOR ANALOG -55C-150C TO46-3
TEMPERATURE SENSOR, 0.5DEG C, TO-CAN-3; IC Output Type:Analogue; Sensing Accuracy Range:± 0.5°C; Sensing Temperature Min:-55°C; Sensing Temperature Max:150°C; Sensor Case Style:TO-CAN; No. of Pins:3Pins; Supply Voltage Min:4V; SupplyRoHS Compliant: Yes
LM35 - 0.5C TEMPERATURE SENSOR W
| Texas Instruments | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|
| Product Category | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips | Sensor Chips |
| Product Number | LM35AH/NOPB | 1199034-LM35AH/NOPB | LM35AH/NOPB-ND | LM35AH/NOPB | 28AH3357 | LM35AH/NOPB |
| Product Name | LM35 Precision Centigrade Temperature Sensor | Temperature Sensors - Temperature Sensors - Analog and Digital Output - LM35AH/NOPB | Analog and Digital Output | Sensors, Transducers - Temperature Sensors - Analog and Digital Output | Temperature Sensor, 0.5Deg C, To-Can-3; Ic Output Type Texas Instruments | Thermostats - Solid State |
| Sensor Type | Temperature | Temperature | Temperature | Temperature | Temperature | |
| Applications | Military | |||||
| Standards and Certifications | RoHS | |||||
| Input Voltage | 4 to 30 volts | 4 to 30 volts | 4 to 30 volts | 4 to ? volts | 4 to 30 volts |