The DRV5023AJQDBZR is a digital-switch Hall effect sensor with a unipolar magnetic response, designed for applications such as docking detection, door position sensing, and proximity detection. It operates from 2.5 V to 38 V with reverse polarity protection up to -22 V and features an open-drain output capable of sinking 30 mA. The device has a power-on time of 35 µs and operates over a temperature range of -40°C to 125°C. It is packaged in a surface-mount SOT-23 (DBZ) case measuring 2.92 mm by 2.37 mm. The magnetic switch points are 6.9 mT for operate and 3.2 mT for release, as specified for the AJ variant. The package includes integrated protection against load dump, output short circuit, and overcurrent.
2.5 to 38 V Digital Switch Hall Effect Sensor 3-SOT-23 -40 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 869301-DRV5023AJQDBZ
Operating Temperature Range: -40°C ~ 125°C (TA)
Features: Digital Switch Unipolar Switch Open Drain Hall Effect SOT-23-3
Package: TO-236-3, SC-59, SOT-23-3
Package: Reel - TR
Mounting: Surface Mount
Family Name: DRV5023
Categories: Sensors
Case / Package: SOT-23-3
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 95 pct.
Supply and Demand Status: Limited
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 34 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: DRV5023AJQDBZR-ND, 296-38452-6, 296-38452-1, 296-38452-2
MAGNETIC SWITCH UNIPOLAR SOT23-3
MAGNETIC SWITCH UNIPOLAR SOT23-3
| Texas Instruments | Win Source Electronics | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips | Magnetic Sensor Chips |
| Product Number | DRV5023AJQDBZR | 869301-DRV5023AJQDBZR | DRV5023AJQDBZR | DRV5023AJQDBZR |
| Product Name | DRV5023 2.5 to 38 V Digital Switch Hall Effect Sensor | Magnetic Sensors - Magnetic Sensors - Switches (Solid State) - DRV5023AJQDBZR | Switches (Solid State) | Sensors, Transducers - Magnetic Sensors - Switches (Solid State) |
| Sensor Type | Temperature | Magnetic | Magnetic | Magnetic |
| Applications | Industrial | |||
| Standards and Certifications | RoHS | |||
| Input Voltage | 2.5 to 38 volts | 2.5 to 38 volts | 2.5 to 38 volts |