Texas Instruments LM34 Precision Fahrenheit Temperature Sensor LM34DZ/LFT7

Description
Precision Fahrenheit Temperature Sensor 3-TO-92
Request a Quote Datasheet
Description
Precision Fahrenheit Temperature Sensor 3-TO-92
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM34 Precision Fahrenheit Temperature Sensor - LM34DZ/LFT7 - Texas Instruments
Dallas, TX, United States
LM34 Precision Fahrenheit Temperature Sensor
LM34DZ/LFT7
LM34 Precision Fahrenheit Temperature Sensor LM34DZ/LFT7
Precision Fahrenheit Temperature Sensor 3-TO-92

Precision Fahrenheit Temperature Sensor 3-TO-92

Buy Now Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - 1234012-LM34DZ/LFT7 - Win Source Electronics
Laguna Hills, CA, United States
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
1234012-LM34DZ/LFT7
Sensors, Transducers - Temperature Sensors - Analog and Digital Output 1234012-LM34DZ/LFT7
Win Source Part Number: 1234012-LM34DZ/LFT7 Category: Sensors, Transducers>Temperat ure Sensors - Analog and Digital Output Package: Tape & Reel (TR),Cut Tape (CT) Standard Package: 2,000 Output Type: Analog Voltage Test Condition: 77°F (230°F) Resolution: 10mV/°F Sensor Type: Analog, Local Sensing Temperature - Local: 32°F ~ 212°F Accuracy - Highest (Lowest): ±1°F (±2°F) Voltage - Supply: 4V ~ 30V Mounting Type: Through Hole Package / Case: TO-226-3, TO-92-3 (TO-226AA) Supplier Device Package: TO-92-3 Temperature Range - Operating: 0°C ~ 100°C ECCN: EAR99 Fake Threat In the Open Market: 70 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 296-52391-6,296-5239 1-6,296-52391,296-52 391-2,296-52391-1,29 6-52391 Base Product Number: LM34

Win Source Part Number: 1234012-LM34DZ/LFT7
Category: Sensors, Transducers>Temperature Sensors - Analog and Digital Output
Package: Tape & Reel (TR),Cut Tape (CT)
Standard Package: 2,000
Output Type: Analog Voltage
Test Condition: 77°F (230°F)
Resolution: 10mV/°F
Sensor Type: Analog, Local
Sensing Temperature - Local: 32°F ~ 212°F
Accuracy - Highest (Lowest): ±1°F (±2°F)
Voltage - Supply: 4V ~ 30V
Mounting Type: Through Hole
Package / Case: TO-226-3, TO-92-3 (TO-226AA)
Supplier Device Package: TO-92-3
Temperature Range - Operating: 0°C ~ 100°C
ECCN: EAR99
Fake Threat In the Open Market: 70 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 296-52391-6,296-52391-6,296-52391,296-52391-2,296-52391-1,296-52391
Base Product Number: LM34

Buy Now Datasheet
Analog and Digital Output - 296-52391-1-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-52391-1-ND
Analog and Digital Output 296-52391-1-ND
Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F TO-92-3

Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F TO-92-3

Buy Now Datasheet
Analog and Digital Output - 296-52391-2-ND - DigiKey
Thief River Falls, MN, United States
Analog and Digital Output
296-52391-2-ND
Analog and Digital Output 296-52391-2-ND
Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F TO-92-3

Temperature Sensor Analog, Local 32°F ~ 212°F 10mV/°F TO-92-3

Buy Now Datasheet
Analog and Digital Output - LM34DZ/LFT7 - ODG (Origin Data Global)
Shenzhen, China
Analog and Digital Output
LM34DZ/LFT7
Analog and Digital Output LM34DZ/LFT7
SENSOR ANALOG 32F-212F TO92-3

SENSOR ANALOG 32F-212F TO92-3

Supplier's Site Datasheet
Sensors, Transducers - Temperature Sensors - Analog and Digital Output - LM34DZ/LFT7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Sensors, Transducers - Temperature Sensors - Analog and Digital Output
LM34DZ/LFT7
Sensors, Transducers - Temperature Sensors - Analog and Digital Output LM34DZ/LFT7
SENSOR ANALOG 32F-212F TO92-3

SENSOR ANALOG 32F-212F TO92-3

Supplier's Site

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Sensor Chips Sensor Chips Sensor Chips Sensor Chips Sensor Chips
Product Number LM34DZ/LFT7 1234012-LM34DZ/LFT7 296-52391-1-ND LM34DZ/LFT7 LM34DZ/LFT7
Product Name LM34 Precision Fahrenheit Temperature Sensor Sensors, Transducers - Temperature Sensors - Analog and Digital Output Analog and Digital Output Analog and Digital Output Sensors, Transducers - Temperature Sensors - Analog and Digital Output
Sensor Type Temperature Temperature Temperature Temperature
Applications Military
Input Voltage 5 to 30 volts 4 to 30 volts 4 to 30 volts 4 to 30 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISDX-135/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
LM61 2.7V, SOT-23 or TO-92 Temperature Sensor - LM61CIM3 - Texas Instruments
Specs
Sensor Type Temperature
Input Voltage 2.7 to 10 volts
Impedance 0.8000 kohms
View Details
4 suppliers
LM26LV 1.6V, LLP-6 Factory Preset Temperature Switch and Temperature Sensor - LM26LVCISD-065/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 1.6 to 5.5 volts
View Details
2 suppliers
LM62 2.7V, 15.6mV/deg C, SOT-23 Temperature Sensor - LM62CIM3X/NOPB - Texas Instruments
Specs
Sensor Type Temperature
Standards and Certifications RoHS
Input Voltage 2.7 to 10 volts
View Details
4 suppliers