Texas Instruments TLE2142AM High Speed High Drive Precision Dual Operational Amplifier 5962-9321604Q2A

Description
High Speed High Drive Precision Dual Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet
Description
High Speed High Drive Precision Dual Operational Amplifier 20-LCCC -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier - 5962-9321604Q2A - Texas Instruments
Dallas, TX, United States
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier
5962-9321604Q2A
TLE2142AM High Speed High Drive Precision Dual Operational Amplifier 5962-9321604Q2A
High Speed High Drive Precision Dual Operational Amplifier 20-LCCC -55 to 125

High Speed High Drive Precision Dual Operational Amplifier 20-LCCC -55 to 125

Buy Now Datasheet
Singapore
Dual Operational Amplifier IC
687-5962-9321604Q2A
Dual Operational Amplifier IC 687-5962-9321604Q2A
High Speed High Drive Precision Dual Operational Amplifier 20-LCCC -55 to 125 Product overview: 5962-9321604Q2A from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-9321604Q2A can be used for catalog matching and distributor lookup.

High Speed High Drive Precision Dual Operational Amplifier 20-LCCC -55 to 125 Product overview: 5962-9321604Q2A from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, Dual, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-5962-9321604Q2A can be used for catalog matching and distributor lookup.

Supplier's Site
Hard To Find - 5962-9321604Q2A - 1129418-5962-9321604Q2A - Win Source Electronics
Laguna Hills, CA, United States
Hard To Find - 5962-9321604Q2A
1129418-5962-9321604Q2A
Hard To Find - 5962-9321604Q2A 1129418-5962-9321604Q2A
Manufacturer: Texas Instruments Win Source Part Number: 1129418-5962-9321604 Q2A Manufacturer Homepage: www.ti.com Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 1129418-5962-9321604Q2A
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers Amplifier and Comparator Chips
Product Number 5962-9321604Q2A 687-5962-9321604Q2A 1129418-5962-9321604Q2A
Product Name TLE2142AM High Speed High Drive Precision Dual Operational Amplifier Dual Operational Amplifier IC Hard To Find - 5962-9321604Q2A
Supply Voltage (VS) 4 to 44 volts 4 to 44 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 4400 microamps
CMRR 85 dB
GBW 5.8 MHz
Unlock Full Specs
to access all available technical data

Similar Products

TLE2074M JFET-Input High Speed Low Noise Quad Operational Amplifier - 5962-9460203QCA - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 5 millivolts
Quiescent Current (IQ) 1875 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634FKTTTE3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
7 suppliers
TLC2264AM Rail-To-Rail Low Power Precision Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9469204QDA - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 250 microamps
View Details