Texas Instruments BUF04701 4-Channel, 12V, CMOS Buffer Amplifier BUF04701AIDGSR

Description
4-Channel, 12V, CMOS Buffer Amplifier 10-VSSOP -40 to 125
Request a Quote Datasheet
Description
4-Channel, 12V, CMOS Buffer Amplifier 10-VSSOP -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier - BUF04701AIDGSR - Texas Instruments
Dallas, TX, United States
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier
BUF04701AIDGSR
BUF04701 4-Channel, 12V, CMOS Buffer Amplifier BUF04701AIDGSR
4-Channel, 12V, CMOS Buffer Amplifier 10-VSSOP -40 to 125

4-Channel, 12V, CMOS Buffer Amplifier 10-VSSOP -40 to 125

Buy Now Datasheet
Linear - Linear - Amplifiers - Video Amps and Modules - BUF04701AIDGSR - 005105-BUF04701AIDGSR - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Video Amps and Modules - BUF04701AIDGSR
005105-BUF04701AIDGSR
Linear - Linear - Amplifiers - Video Amps and Modules - BUF04701AIDGSR 005105-BUF04701AIDGSR
Manufacturer: Texas Instruments Win Source Part Number: 005105-BUF04701AIDGS R Packaging: Reel - TR Number of Circuits: 4 Mounting: SMD (SMT) Output Type: Rail-to-Rail -3db Bandwidth: 8MHz Slew Rate: 10 V/μs Categories: Integrated Circuits Status: Not For New Designs Case / Package: 10-VSSOP Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V Operating Supply Current: 1.1mA Channel Output Current: 32mA Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 005105-BUF04701AIDGSR
Packaging: Reel - TR
Number of Circuits: 4
Mounting: SMD (SMT)
Output Type: Rail-to-Rail
-3db Bandwidth: 8MHz
Slew Rate: 10 V/μs
Categories: Integrated Circuits
Status: Not For New Designs
Case / Package: 10-VSSOP
Supply Voltage - Operating: 3.5 V to 12 V, ±1.75 V to 6 V
Operating Supply Current: 1.1mA
Channel Output Current: 32mA
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Video Amps and Modules - 296-12161-2-ND - DigiKey
Thief River Falls, MN, United States
Video Amps and Modules
296-12161-2-ND
Video Amps and Modules 296-12161-2-ND
Video Amp, 4 TFT-LCD Panels: Gamma Buffer 10-VSSOP

Video Amp, 4 TFT-LCD Panels: Gamma Buffer 10-VSSOP

Buy Now Datasheet
Singapore, Singapore
12V 8MHz 32mA Operational Amplifier IC
737-BUF04701AIDGSR
12V 8MHz 32mA Operational Amplifier IC 737-BUF04701AIDGSR
4-Ch CMOS Buffer Amp, 12V, 8MHz, 32mA, VSSOP Product overview: BUF04701AIDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8MHz, 32mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12V, 8MHz, 32mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF04701AIDGSR can be used for catalog matching and distributor lookup.

4-Ch CMOS Buffer Amp, 12V, 8MHz, 32mA, VSSOP Product overview: BUF04701AIDGSR from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 12V, 8MHz, 32mA. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 12V, 8MHz, 32mA, Operational Amplifier IC, Video Amps and Modules. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 737-BUF04701AIDGSR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Video Amps and Modules - BUF04701AIDGSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Video Amps and Modules
BUF04701AIDGSR
Video Amps and Modules BUF04701AIDGSR
Video Amp 4 TFT-LCD Panels: Gamma Buffer 10-VSSOP

Video Amp 4 TFT-LCD Panels: Gamma Buffer 10-VSSOP

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - BUF04701AIDGSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
BUF04701AIDGSR
Integrated Circuits (ICs) - Linear - Amplifiers BUF04701AIDGSR
IC AMP TFT-LCD 10VSSOP

IC AMP TFT-LCD 10VSSOP

Supplier's Site
Sheung Wan, Hong Kong
LCD Gamma Buffers
BUF04701AIDGSR
LCD Gamma Buffers BUF04701AIDGSR
LCD Gamma Buffers 4-Ch 12V CMOS Buffer Amp

LCD Gamma Buffers 4-Ch 12V CMOS Buffer Amp

Buy Now Datasheet
Linear - Amplifiers - Video Amps and Modules - BUF04701AIDGSR - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Video Amps and Modules
BUF04701AIDGSR
Linear - Amplifiers - Video Amps and Modules BUF04701AIDGSR
IC AMP TFT-LCD 10VSSOP

IC AMP TFT-LCD 10VSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited
Product Category Buffer Amplifiers Amplifier and Comparator Chips Video Amplifier Chips Operational Amplifiers Amplifier and Comparator Chips Amplifier and Comparator Chips Operational Amplifiers Video Amplifier Chips
Product Number BUF04701AIDGSR 005105-BUF04701AIDGSR 296-12161-2-ND 737-BUF04701AIDGSR BUF04701AIDGSR BUF04701AIDGSR BUF04701AIDGSR BUF04701AIDGSR
Product Name BUF04701 4-Channel, 12V, CMOS Buffer Amplifier Linear - Linear - Amplifiers - Video Amps and Modules - BUF04701AIDGSR Video Amps and Modules 12V 8MHz 32mA Operational Amplifier IC Video Amps and Modules Integrated Circuits (ICs) - Linear - Amplifiers LCD Gamma Buffers Linear - Amplifiers - Video Amps and Modules
RoHS Compliant RoHS
Supply Voltage (VS) 3.5 to 12 volts 3.5 to 12 volts 3.5 to 12 volts
Operating Temperature -40 to 125 C (-40 to 257 F) -40 C (-40 F)
Package Type VSSOP SSOP; SOP; 10-VSSOP MSOP; "10-TFSOP, 10-MSOP (0.118"", 3.00mm Width)" Tape and Reel SOP; MSOP; 10-TFSOP, 10-MSOP (0.118\", 3.00mm Width) 10-VSSOP
Features Rail-Rail-Out
Unlock Full Specs
to access all available technical data

Similar Products

LMH6503 Wideband, Low Power, Linear Variable Gain Amplifier - LMH6503MA/NOPB - Texas Instruments
Specs
Device Type Variable Gain Amplifiers
Standards and Certifications RoHS
Package Type SOIC,TSSOP
View Details
11 suppliers
LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp - 5962F0254601VZA - Texas Instruments
Specs
Supply Voltage (VS) 10 to 12 volts
VOS 4.5 millivolts
Quiescent Current (IQ) 16100 microamps
View Details
TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
TLE2062AM JFET-Input Low Power High Drive Dual Operational Amplifier - 5962-9080802QHA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 354 microamps
View Details