Texas Instruments TLE2141M High Speed High Drive Precision Operational Amplifier 5962-9321601QPA

Description
High Speed High Drive Precision Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
High Speed High Drive Precision Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLE2141M High Speed High Drive Precision Operational Amplifier - 5962-9321601QPA - Texas Instruments
Dallas, TX, United States
TLE2141M High Speed High Drive Precision Operational Amplifier
5962-9321601QPA
TLE2141M High Speed High Drive Precision Operational Amplifier 5962-9321601QPA
High Speed High Drive Precision Operational Amplifier 8-CDIP -55 to 125

High Speed High Drive Precision Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
 - 5962-9321601QPA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 1500uV Offset-Max, BIPolar, CDIP8

Operational Amplifier, 1 Func, 1500uV Offset-Max, BIPolar, CDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-9321601QPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-9321601QPA
Integrated Circuits (ICs) - Linear - Amplifiers 5962-9321601QPA
IC OPAMP GP 1 CIRCUIT 8CDIP

IC OPAMP GP 1 CIRCUIT 8CDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - 5962-9321601QPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9321601QPA
Instrumentation, OP Amps, Buffer Amps 5962-9321601QPA
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-CDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9321601QPA 5962-9321601QPA 5962-9321601QPA 5962-9321601QPA
Product Name TLE2141M High Speed High Drive Precision Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
VOS 1.4 millivolts 0.2250 millivolts
GBW 5.8 MHz 5.9 MHz
Slew Rate 45 V/µs 4.50E-5 V/µs 45 V/µs
Input Voltage Noise (Vn) 10.5 nV/rt.Hz
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

BUF634 250mA High-Speed Buffer - BUF634F/500E3 - Texas Instruments
Specs
RoHS Compliant RoHS
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
View Details
9 suppliers
AMC1100 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1100DWV - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
10 suppliers
TLV2442M Advanced LinCMOS(TM) Rail-to-Rail Output Wide-Input-Voltage Dual Operational Amplifier - 5962-9751101QHA - Texas Instruments
Specs
Supply Voltage (VS) 2.7 to 10 volts
VOS 2 millivolts
Quiescent Current (IQ) 1100 microamps
View Details
INA111 High Speed FET-Input Instrumentation Amplifier - INA111AU - Texas Instruments
Specs
RoHS Compliant RoHS
Closed-Loop Gain (AVCL) 1 to 1000 V/V
CMRR 106 dB
View Details
11 suppliers