The LM124AQML is a low power quad operational amplifier in a 14-pin CFP package, designed for operation from single supplies of 3V to 32V or dual supplies of ±1.5V to ±16V. It features a unity gain bandwidth of 1 MHz, a DC voltage gain of 100 dB, and a supply current drain of 700 µA, independent of supply voltage. The device supports input common-mode voltage range including ground and output swing from 0 V to V+ − 1.5 V. It is rated for operation from −55°C to 125°C and is radiation hardened with high dose rate and ELDRS-free tolerance of 100 krad(Si).
Low Power Quad Operational Amplifier 14-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 7704302XA |
| Product Name | LM124AQML Low Power Quad Operational Amplifier |