Single Supply, MicroPower Instrumentation Amplifier 8-PDIP
120kHz Instrumentation Amplifier, Single Supply, 50nA Ib, 500uV Vos Product overview: INA122PAG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 120kHz. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, 120kHz, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-INA122PAG4 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 082508-INA122PAG4
Packaging: Tube/Rail
Number of Circuits: 1
Mounting: Through Hole
-3db Bandwidth: 120kHz
Amplifier Type: Instrumentation
Slew Rate: 0.16 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 150μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-PDIP
Supply Voltage - Operating: 2.2 V to 36 V, -0.9 V/+1.3 V to 18 V
Operating Supply Current: 60μA
Channel Output Current: 30mA
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Industrial, Portable Devices
Instrumentation Amplifier 1 Circuit 8-PDIP
IC INST AMP 1 CIRCUIT 8DIP
IC INST AMP 1 CIRCUIT 8DIP
Instrumentation Amplifier 1 Circuit 8-PDIP
IC INST AMP 1 CIRCUIT 8DIP
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Lingto Electronic Limited | Utmel Electronic Limited | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Operational Amplifiers | Instrumentation Amplifier Chips | Operational Amplifiers | Operational Amplifiers |
| Product Number | INA122PAG4 | 687-INA122PAG4 | 082508-INA122PAG4 | INA122PAG4-ND | INA122PAG4 | 815-INA122PAG4 | INA122PAG4 | INA122PAG4 |
| Product Name | INA122 Single Supply, MicroPower Instrumentation Amplifier | 120kHz Operational Amplifier IC | Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - INA122PAG4 | Instrumentation, Op Amps, Buffer Amps | Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps | IC INST AMP 1 CIRCUIT 8DIP | Instrumentation, OP Amps, Buffer Amps | Integrated Circuits (ICs) - Linear - Amplifiers |
| RoHS Compliant | RoHS | RoHS | ||||||
| Closed-Loop Gain (AVCL) | 5 to 10000 V/V | 100 V/V | ||||||
| CMRR | 83 dB | |||||||
| Supply Voltage (VS) | 2.2 to 36 volts | 5 volts | 2.2 to 18 volts | 15 volts | 2.2 volts | |||
| IBIAS | 0.0250 µA | 0.0100 µA | 0.0100 µA |