Texas Instruments TSSOP Operational Amplifier IC BUF06703PWRG4

Description
BUFFER AMPLIFIER, PDSO16, GREEN, PLASTIC, TSSOP-16 Product overview: BUF06703PWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TSSOP, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-BUF06703PWRG4 can be used for catalog matching and distributor lookup.
Request a Quote
Description
BUFFER AMPLIFIER, PDSO16, GREEN, PLASTIC, TSSOP-16 Product overview: BUF06703PWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TSSOP, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-BUF06703PWRG4 can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
TSSOP Operational Amplifier IC
771-BUF06703PWRG4
TSSOP Operational Amplifier IC 771-BUF06703PWRG4
BUFFER AMPLIFIER, PDSO16, GREEN, PLASTIC, TSSOP-16 Product overview: BUF06703PWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TSSOP, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-BUF06703PWRG4 can be used for catalog matching and distributor lookup.

BUFFER AMPLIFIER, PDSO16, GREEN, PLASTIC, TSSOP-16 Product overview: BUF06703PWRG4 from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, TSSOP, Operational Amplifier IC, Special Purpose Amplifiers ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-BUF06703PWRG4 can be used for catalog matching and distributor lookup.

Supplier's Site
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF06703PWRG4 - 1050032-BUF06703PWRG4 - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF06703PWRG4
1050032-BUF06703PWRG4
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF06703PWRG4 1050032-BUF06703PWRG4
Manufacturer: Texas Instruments Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1050032-BUF06703PWRG 4 Number of Circuits: 6 Mounting: SMD (SMT) -3db Bandwidth: 800 kHz Weight: 61.887009 mg Slew Rate: 1 V/µs Number of Channels: 6 Number of Pins: 16 Output Current: 30 mA Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps Case / Package: TSSOP Operating Supply Current: 1.7 mA Popularity: Low Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Shortage Maximum Operating Temperature: 85 °C Lead Free: Contains Lead Mount: Surface Mount RoHS: Compliant Radiation Hardening: No Min Operating Temperature: 0 °C Max Power Dissipation: 1.15 W Max Supply Voltage: 16 V Min Supply Voltage: 4.5 V Nominal Supply Current: 2 mA Voltage Gain: 0.004 dB Input Offset Voltage (Vos): 12 mV

Manufacturer: Texas Instruments
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1050032-BUF06703PWRG4
Number of Circuits: 6
Mounting: SMD (SMT)
-3db Bandwidth: 800 kHz
Weight: 61.887009 mg
Slew Rate: 1 V/µs
Number of Channels: 6
Number of Pins: 16
Output Current: 30 mA
Categories: Linear - Amplifiers - Instrumentation,OP Amps,Buffer Amps
Case / Package: TSSOP
Operating Supply Current: 1.7 mA
Popularity: Low
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Shortage
Maximum Operating Temperature: 85 °C
Lead Free: Contains Lead
Mount: Surface Mount
RoHS: Compliant
Radiation Hardening: No
Min Operating Temperature: 0 °C
Max Power Dissipation: 1.15 W
Max Supply Voltage: 16 V
Min Supply Voltage: 4.5 V
Nominal Supply Current: 2 mA
Voltage Gain: 0.004 dB
Input Offset Voltage (Vos): 12 mV

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Operational Amplifiers Operational Amplifiers
Product Number 771-BUF06703PWRG4 1050032-BUF06703PWRG4
Product Name TSSOP Operational Amplifier IC Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - BUF06703PWRG4
Standards RoHS RoHS
Supply Voltage (VS) 4.5 to 16 volts
Slew Rate 1 V/µs 1 V/µs
Bandwidth 0.8000 MHz 0.8000 MHz
Operating Temperature 0 C (32 F) 0 C (32 F)
Unlock Full Specs
to access all available technical data

Similar Products

Instrumentation, Op Amps, Buffer Amps - ALD2724ESBL-ND - DigiKey
Specs
Features Rail-Rail-Out
Source Current (IS) 5 milliamps
Slew Rate 5 V/µs
View Details
4 suppliers
Op Amps - 2412896 - RS Components, Ltd.
RS Components, Ltd.
Specs
Standards RoHS
Package Type DMP
Number of Pins 8
View Details
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - AD526JN - Lingto Electronic Limited
Specs
Source Current (IS) 10 milliamps
Bandwidth 4 MHz
View Details
TLE2072AM JFET-Input High Speed Low Noise Dual Operational Amplifier - 5962-9460205Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.5 to 38 volts
VOS 3.5 millivolts
Quiescent Current (IQ) 1800 microamps
View Details