Texas Instruments TLC2274AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 5962-9318202QDA

Description
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 14-CFP -55 to 125
Request a Quote
Description
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 14-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The TLC2274AM is a quad operational amplifier with rail-to-rail output performance, designed for single- or split-supply applications requiring low noise and low input bias current. It features a typical noise voltage of 9 nV/√Hz at 1 kHz, a gain bandwidth of 2.2 MHz, and a slew rate of 3.6 V/μs. The device is fully specified for operation from 5 V to 16 V single-supply or ±5 V dual-supply and includes a maximum input offset voltage of 950 μV at 25°C. The common-mode input voltage range extends to the negative rail, making it suitable for high-impedance sensor interfaces and ADC interfacing. It is available in a 14-pin CFP package and is qualified for automotive applications with an operating temperature range of -55°C to 125°C.

Datasheet Summary
Powered by GS/AI

The TLC2274AM is a quad operational amplifier with rail-to-rail output performance, designed for single- or split-supply applications requiring low noise and low input bias current. It features a typical noise voltage of 9 nV/√Hz at 1 kHz, a gain bandwidth of 2.2 MHz, and a slew rate of 3.6 V/μs. The device is fully specified for operation from 5 V to 16 V single-supply or ±5 V dual-supply and includes a maximum input offset voltage of 950 μV at 25°C. The common-mode input voltage range extends to the negative rail, making it suitable for high-impedance sensor interfaces and ADC interfacing. It is available in a 14-pin CFP package and is qualified for automotive applications with an operating temperature range of -55°C to 125°C.

Suppliers

Company
Product
Description
Supplier Links
TLC2274AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier - 5962-9318202QDA - Texas Instruments
Dallas, TX, United States
TLC2274AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier
5962-9318202QDA
TLC2274AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 5962-9318202QDA
Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 14-CFP -55 to 125

Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier 14-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Operational Amplifiers
Product Number 5962-9318202QDA
Product Name TLC2274AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Quad Operational Amplifier
Unlock Full Specs
to access all available technical data

Similar Products

TLC4502M Advanced LinEPIC Self-Calibrating Precision Dual Operational Amplifier - 5962-9753701QHA - Texas Instruments
Specs
Supply Voltage (VS) 4 to 6 volts
VOS 0.0500 millivolts
Quiescent Current (IQ) 3500 microamps
View Details
LM158A Dual General Purpose Bipolar Operational Amplifier - 5962-8771002PA - Texas Instruments
Specs
VOS 2 millivolts
CMRR 70 dB
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
TLC2272AM Rail-To-Rail Low Noise Advanced LinCMOS(TM) Dual Operational Amplifier - 5962-9555202Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4.4 to 16 volts
VOS 0.9500 millivolts
Quiescent Current (IQ) 1500 microamps
View Details
AMC1200 4.25kV peak Isolated Amplifier for Current Shunt Measurements - AMC1200SDUB - Texas Instruments
Specs
Standards and Certifications RoHS
Package Type SOIC,SOP
View Details
9 suppliers