3W Audio Power Amplifier with Shutdown Mode 8-VSSOP -40 to 85
Texas Instruments LM4871MM/NOPB
Texas Instruments LM4871MM/NOPB
Texas Instruments LM4871MM/NOPB
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
Manufacturer: Texas Instruments
Win Source Part Number: 112546-LM4871MM/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Shutdown, Thermal Protection
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono)
Max Output Power x Channels @ Load: 3W x 1 @ 3 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-VSSOP
Dimension: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supply Voltage - Operating: 2 V to 5.5 V
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance
3W Mono Class-AB Audio Amp, 2V-5.5V, 3R Load, 8-VSSOP Product overview: LM4871MM/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3W, 2V, 5.5V. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, 3W, 2V, 5.5V. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4871MM/NOPB can be used for catalog matching and distributor lookup.
Amplifier IC 1-Channel (Mono) Class AB 8-VSSOP
IC AMP CLASS AB MONO 3W 8VSSOP
Audio Amplifiers Boomer Series: 3W Audio Amplifier with Shutdown Mode 8-VSSOP -40 to 85
IC AMP CLASS AB MONO 3W 8VSSOP
IC AMP CLASS AB MONO 3W 8VSSOP
IC, AMP AUDIO PWR W/SHUTDWN 8VSSOP; Output Power:3W; Amplifier Class:AB; No. of Channels:1 Channel; Supply Voltage Range:2V to 5.5V; Amplifier Case Style:VSSOP; No. of Pins:8Pins; Load Impedance:3ohm; Operating Temperature Min:-40°C;RoHS Compliant: Yes
| Texas Instruments | RS Components, Ltd. | DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Operational Amplifiers | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips | Audio Amplifier Chips |
| Product Number | LM4871MM/NOPB | 2687534P | LM4871MM/NOPBCT-ND | 112546-LM4871MM/NOPB | 742-LM4871MM/NOPB | LM4871MM/NOPB | LM4871MM/NOPB | LM4871MM/NOPB | LM4871MM/NOPB | LM4871MM/NOPB | 28AH3490 |
| Product Name | LM4871 3W Audio Power Amplifier with Shutdown Mode | Audio Amplifier ICs | Audio Amplifiers | Linear - Linear - Amplifiers - Audio - LM4871MM/NOPB | 3W 2V 5.5V Audio Amplifier | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers | Ic, Amp Audio Pwr W/shutdwn 8Vssop; Output Power Texas Instruments |
| RoHS Compliant | RoHS | RoHS | RoHS | RoHS | |||||||
| Supply Voltage (VS) | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 2 to 5.5 volts | 5.5 to 2 volts | 2 to 5.5 volts | ||||
| Output Power | 3 watts | 3 watts | 3 watts | 3 watts | 3 watts | 3 watts | |||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | |||
| Package Type | SOIC,VSSOP,WSON | SSOP; SOP; VSSOP | MSOP; TSSOP; "8-TSSOP, 8-MSOP (0.118"", 3.00mm Width)" | SSOP; SOP; 8-VSSOP | Cut Tape | SSOP; SOP; MSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | 8-TSSOP, 8-MSOP (0.118, 3.00mm Width) | Surface Mount |