Texas Instruments LM4562 Dual High Performance, High Fidelity Audio Operational Amplifier LM4562MAX/NOPB

Description
Dual High Performance, High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Dual High Performance, High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4562 Dual High Performance, High Fidelity Audio Operational Amplifier - LM4562MAX/NOPB - Texas Instruments
Dallas, TX, United States
LM4562 Dual High Performance, High Fidelity Audio Operational Amplifier
LM4562MAX/NOPB
LM4562 Dual High Performance, High Fidelity Audio Operational Amplifier LM4562MAX/NOPB
Dual High Performance, High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85

Dual High Performance, High Fidelity Audio Operational Amplifier 8-SOIC -40 to 85

Buy Now Datasheet
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM4562MAX/NOPB - 019319-LM4562MAX/NOPB - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM4562MAX/NOPB
019319-LM4562MAX/NOPB
Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM4562MAX/NOPB 019319-LM4562MAX/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 019319-LM4562MAX/NOP B Packaging: Reel - TR Number of Circuits: 2 Mounting: SMD (SMT) Amplifier Type: Audio Slew Rate: 20 V/μs Current - Input Bias: 10nA Voltage - Input Offset: 100μV Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C Case / Package: 8-SOIC Supply Voltage - Operating: ±2.5 V to 17 V Operating Supply Current: 10mA Channel Output Current: 26mA Gain Bandwidth Product (GBP): 55MHz Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 019319-LM4562MAX/NOPB
Packaging: Reel - TR
Number of Circuits: 2
Mounting: SMD (SMT)
Amplifier Type: Audio
Slew Rate: 20 V/μs
Current - Input Bias: 10nA
Voltage - Input Offset: 100μV
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C
Case / Package: 8-SOIC
Supply Voltage - Operating: ±2.5 V to 17 V
Operating Supply Current: 10mA
Channel Output Current: 26mA
Gain Bandwidth Product (GBP): 55MHz
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35279-1-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35279-1-ND
Instrumentation, Op Amps, Buffer Amps 296-35279-1-ND
Audio Amplifier 2 Circuit 8-SOIC

Audio Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35279-6-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35279-6-ND
Instrumentation, Op Amps, Buffer Amps 296-35279-6-ND
Audio Amplifier 2 Circuit 8-SOIC

Audio Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Instrumentation, Op Amps, Buffer Amps - 296-35279-2-ND - DigiKey
Thief River Falls, MN, United States
Instrumentation, Op Amps, Buffer Amps
296-35279-2-ND
Instrumentation, Op Amps, Buffer Amps 296-35279-2-ND
Audio Amplifier 2 Circuit 8-SOIC

Audio Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SOIC Operational Amplifier IC
687-LM4562MAX/NOPB
SOIC Operational Amplifier IC 687-LM4562MAX/NOPB
Audio Amp Speaker 2-CH Stereo Class-AB 8-Pin SOIC T/R Product overview: LM4562MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM4562MAX/NOPB can be used for catalog matching and distributor lookup.

Audio Amp Speaker 2-CH Stereo Class-AB 8-Pin SOIC T/R Product overview: LM4562MAX/NOPB from Texas Instruments is an Operational Amplifier IC for signal conditioning, buffering, current sensing, analog measurement, filtering, and precision control. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include op amp, operational amplifier, buffer amplifier, current sense, SOIC, Operational Amplifier IC, OP Amps, Buffer Amps ICs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 687-LM4562MAX/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Amplifier, 55Mhz, 20V/us, Soic-8; Output Power Texas Instruments - 28AH3476 - Newark, An Avnet Company
Chicago, IL, United States
Audio Amplifier, 55Mhz, 20V/us, Soic-8; Output Power Texas Instruments
28AH3476
Audio Amplifier, 55Mhz, 20V/us, Soic-8; Output Power Texas Instruments 28AH3476
AUDIO AMPLIFIER, 55MHZ, 20V/US, SOIC-8; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:± 2.5V to ± 17V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:13ohm; Operating Temperature RoHS Compliant: Yes

AUDIO AMPLIFIER, 55MHZ, 20V/US, SOIC-8; Output Power:-; Amplifier Class:-; No. of Channels:2 Channel; Supply Voltage Range:± 2.5V to ± 17V; Amplifier Case Style:SOIC; No. of Pins:8Pins; Load Impedance:13ohm; Operating Temperature RoHS Compliant: Yes

Supplier's Site
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM4562MAX/NOPB - Lingto Electronic Limited
Shenzhen, China
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps
LM4562MAX/NOPB
Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps LM4562MAX/NOPB
IC AUDIO 2 CIRCUIT 8SOIC

IC AUDIO 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - LM4562MAX/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
LM4562MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LM4562MAX/NOPB
Audio Amplifier 2 Circuit 8-SOIC

Audio Amplifier 2 Circuit 8-SOIC

Buy Now Datasheet
Operational Amplifier/Comparator >> Audio Power OpAmps - LM4562MAX/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Operational Amplifier/Comparator >> Audio Power OpAmps
LM4562MAX/NOPB
Operational Amplifier/Comparator >> Audio Power OpAmps LM4562MAX/NOPB
双声道 SOIC-8 Audio Power OpAmps ROHS

双声道 SOIC-8 Audio Power OpAmps ROHS

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - LM4562MAX/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
LM4562MAX/NOPB
Integrated Circuits (ICs) - Linear - Amplifiers LM4562MAX/NOPB
IC AUDIO 2 CIRCUIT 8SOIC

IC AUDIO 2 CIRCUIT 8SOIC

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - LM4562MAX/NOPB - ODG (Origin Data Global)
Shenzhen, China
Instrumentation, OP Amps, Buffer Amps
LM4562MAX/NOPB
Instrumentation, OP Amps, Buffer Amps LM4562MAX/NOPB
IC AUDIO 2 CIRCUIT 8SOIC

IC AUDIO 2 CIRCUIT 8SOIC

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Audio Amplifiers
LM4562MAX/NOPB
Audio Amplifiers LM4562MAX/NOPB
Audio Amplifiers Dual High-Performance Audio Operational Amplifier with Ultra Low Distortion 8-SOIC -40 to 85

Audio Amplifiers Dual High-Performance Audio Operational Amplifier with Ultra Low Distortion 8-SOIC -40 to 85

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Quarktwin Technology Ltd. LCSC Electronics Technology (HK) Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) VAST STOCK CO., LIMITED
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers Audio Amplifier Chips Operational Amplifiers Operational Amplifiers Power Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number LM4562MAX/NOPB 019319-LM4562MAX/NOPB 296-35279-1-ND 687-LM4562MAX/NOPB 28AH3476 LM4562MAX/NOPB LM4562MAX/NOPB LM4562MAX/NOPB LM4562MAX/NOPB LM4562MAX/NOPB LM4562MAX/NOPB
Product Name LM4562 Dual High Performance, High Fidelity Audio Operational Amplifier Linear - Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps - LM4562MAX/NOPB Instrumentation, Op Amps, Buffer Amps SOIC Operational Amplifier IC Audio Amplifier, 55Mhz, 20V/us, Soic-8; Output Power Texas Instruments Linear - Amplifiers - Instrumentation, OP Amps, Buffer Amps Instrumentation, OP Amps, Buffer Amps Operational Amplifier/Comparator >> Audio Power OpAmps Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps Audio Amplifiers
Standards RoHS RoHS RoHS
Supply Voltage (VS) 5 to 34 volts 2.5 to 17 volts 2.5 to 17 volts 5 volts 5 volts
Quiescent Current (IQ) 6000 microamps
GBW 55 MHz 55 MHz 55 MHz 55 MHz
Slew Rate 20 V/µs 20 V/µs 20 V/µs 20 V/µs 20 V/µs 2.00E-5 V/µs 20 V/µs
Unlock Full Specs
to access all available technical data