Texas Instruments TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 5962-0051203QPA

Description
Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet
Description
Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 8-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier - 5962-0051203QPA - Texas Instruments
Dallas, TX, United States
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier
5962-0051203QPA
TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 5962-0051203QPA
Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 8-CDIP -55 to 125

Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
 - 5962-0051203QPA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 2200uV Offset-Max, CDIP8

Operational Amplifier, 1 Func, 2200uV Offset-Max, CDIP8

Supplier's Site Datasheet
Integrated Circuits (ICs) - Linear - Amplifiers - 5962-0051203QPA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
5962-0051203QPA
Integrated Circuits (ICs) - Linear - Amplifiers 5962-0051203QPA
IC OPAMP GP 1 CIRCUIT 8CDIP

IC OPAMP GP 1 CIRCUIT 8CDIP

Supplier's Site
Instrumentation, OP Amps, Buffer Amps - 5962-0051203QPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-0051203QPA
Instrumentation, OP Amps, Buffer Amps 5962-0051203QPA
General Purpose Amplifier 1 Circuit Rail-to-Rail 8-CDIP

General Purpose Amplifier 1 Circuit Rail-to-Rail 8-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-0051203QPA 5962-0051203QPA 5962-0051203QPA 5962-0051203QPA
Product Name TLV2461M Single, Low Power, Rail-to-Rail Input/Output Operational Amplifier Integrated Circuits (ICs) - Linear - Amplifiers Instrumentation, OP Amps, Buffer Amps
Supply Voltage (VS) 2.7 to 6 volts
VOS 2 millivolts 0.5000 millivolts
Quiescent Current (IQ) 575 microamps
CMRR 60 dB
GBW 5.2 MHz 6.4 MHz
Unlock Full Specs
to access all available technical data

Similar Products

 - CLC56321MX - Rochester Electronics
Specs
Package Type PDSO8
Life Cycle Stage Obsolete
View Details
3 suppliers
 - CLC420AE-QML - Rochester Electronics
Specs
Package Type LCC20
Life Cycle Stage Obsolete
View Details
3 suppliers
LM158QML-SP Low Power Dual Operational Amplifier - 5962R8771002VPA - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,CFP,DIESALE,TO-99
View Details
BUF634 250mA High-Speed Buffer - BUF634TG3 - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers