750mW Audio Power Amplifier with DC Volume Control and Headphone Switch 8-SOIC -40 to 85
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-SOIC
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-SOIC
750-mW, stereo, analog input, Class-AB audio amplifier with DC volume control & headphone amp 8-SOIC -40 to 85 Product overview: LM4865MX/NOPB from Texas Instruments is an Audio Amplifier for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include Audio Amplifier, Audio Amplifiers, electronic component, datasheet, replacement part, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 742-LM4865MX/NOPB can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 019331-LM4865MX/NOPB
Packaging: Reel - TR
Type: Class AB
Features: Depop, Mute, Shutdown, Thermal Protection, Volume Control
Mounting: SMD (SMT)
Output Type: 1-Channel (Mono) with Mono Headphones
Max Output Power x Channels @ Load: 1W x 1 @ 8 Ohm; 110mW x 1 @ 32 Ohm
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SOIC
Dimension: 8-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 2.7 V to 5.5 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Amplifier IC 1-Channel (Mono) with Mono Headphones Class AB 8-SOIC
IC AMP CLASS AB MONO 1W 8SOIC
Audio Amplifiers 750mW Audio Power Amplifier with DC Volume Control and Headphone Switch 8-SOIC -40 to 85
IC AMP CLASS AB MONO 1W 8SOIC
IC AMP CLASS AB MONO 1W 8SOIC
| Texas Instruments | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Audio Amplifier Chips | Operational Amplifiers | Operational Amplifiers | Amplifier and Comparator Chips |
| Product Number | LM4865MX/NOPB | LM4865MX/NOPBTR-ND | 742-LM4865MX/NOPB | 019331-LM4865MX/NOPB | LM4865MX/NOPB | LM4865MX/NOPB | LM4865MX/NOPB | LM4865MX/NOPB | LM4865MX/NOPB |
| Product Name | LM4865 750mW Audio Power Amplifier with DC Volume Control and Headphone Switch | Audio Amplifiers | SOIC Audio Amplifier | Linear - Linear - Amplifiers - Audio - LM4865MX/NOPB | Audio Amplifiers | Linear - Amplifiers - Audio | Audio Amplifiers | Integrated Circuits (ICs) - Linear - Amplifiers | Audio Amplifiers |
| RoHS Compliant | RoHS | RoHS | RoHS | ||||||
| Supply Voltage (VS) | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5 volts | 2.7 to 5.5 volts | 2.7 to 5.5 volts | 5.5 to 2.7 volts | |||
| Output Power | 1 watts | 1 watts | 1 watts | 1 watts | 1 watts | ||||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) |