Texas Instruments Special Purpose Amplifiers INA2134UA

Description
Audio Audio Differential Line Receiver Channel 14-SOIC
Request a Quote Datasheet
Description
Audio Audio Differential Line Receiver Channel 14-SOIC
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Special Purpose Amplifiers - INA2134UA-ND - DigiKey
Thief River Falls, MN, United States
Special Purpose Amplifiers
INA2134UA-ND
Special Purpose Amplifiers INA2134UA-ND
Audio Audio Differential Line Receiver Channel 14-SOIC

Audio Audio Differential Line Receiver Channel 14-SOIC

Buy Now Datasheet
Linear - Linear - Amplifiers - Audio - INA2134UA - 088626-INA2134UA - Win Source Electronics
Laguna Hills, CA, United States
Linear - Linear - Amplifiers - Audio - INA2134UA
088626-INA2134UA
Linear - Linear - Amplifiers - Audio - INA2134UA 088626-INA2134UA
Manufacturer: Texas Instruments Win Source Part Number: 088626-INA2134UA Packaging: Tube/Rail Type: Class AB Mounting: SMD (SMT) Output Type: 2-Channel (Stereo) Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 14-SOIC Dimension: 14-SOIC (0.154", 3.90mm Width) Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 44 pct. Supply and Demand Status: Balance Application Field: Used in Audio, Signal Processing

Manufacturer: Texas Instruments
Win Source Part Number: 088626-INA2134UA
Packaging: Tube/Rail
Type: Class AB
Mounting: SMD (SMT)
Output Type: 2-Channel (Stereo)
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 14-SOIC
Dimension: 14-SOIC (0.154", 3.90mm Width)
Supply Voltage - Operating: 8 V to 36 V, ±4 V to 18 V
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 44 pct.
Supply and Demand Status: Balance
Application Field: Used in Audio, Signal Processing

Buy Now Datasheet
Singapore, Singapore
Dual 18V SOIC Special Purpose Amplifier Ic
771-INA2134UA
Dual 18V SOIC Special Purpose Amplifier Ic 771-INA2134UA
Dual Diff SP Amp, 18V, 74dB CMRR, 1mV Vos, 2Ch, SOIC Product overview: INA2134UA from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA2134UA can be used for catalog matching and distributor lookup.

Dual Diff SP Amp, 18V, 74dB CMRR, 1mV Vos, 2Ch, SOIC Product overview: INA2134UA from Texas Instruments is a Special Purpose Amplifier Ic for embedded electronics, industrial equipment, maintenance repair, OEM production, and component sourcing. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 18V, SOIC. Search-friendly keywords include Special Purpose Amplifier Ic, Special Purpose Amplifiers ICs, electronic component, datasheet, replacement part, Dual, 18V, SOIC. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 771-INA2134UA can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Audio Special Purpose - INA2134UA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Audio Special Purpose
INA2134UA
Audio Special Purpose INA2134UA
Differential Receiver IC Audio 14-SOIC

Differential Receiver IC Audio 14-SOIC

Buy Now
Integrated Circuits (ICs) - Linear - Amplifiers - INA2134UA - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Linear - Amplifiers
INA2134UA
Integrated Circuits (ICs) - Linear - Amplifiers INA2134UA
IC AUDIO DIFF RCVR 14SOIC

IC AUDIO DIFF RCVR 14SOIC

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Amplifier and Comparator Chips Audio Amplifier Chips Amplifier and Comparator Chips Audio Amplifier Chips Operational Amplifiers
Product Number INA2134UA-ND 088626-INA2134UA 771-INA2134UA INA2134UA INA2134UA
Product Name Special Purpose Amplifiers Linear - Linear - Amplifiers - Audio - INA2134UA Dual 18V SOIC Special Purpose Amplifier Ic Audio Special Purpose Integrated Circuits (ICs) - Linear - Amplifiers
Package Type SOIC; "14-SOIC (0.154"", 3.90mm Width)" SOIC; 14-SOIC Rail/Tube SOIC; 14-SOIC (0.154\", 3.90mm Width) 14-SOIC (0.154, 3.90mm Width)
Supply Voltage (VS) 8 to 36 volts
Operating Temperature -40 to 85 C (-40 to 185 F)
Operation Class Class A; Class AB
Unlock Full Specs
to access all available technical data