Texas Instruments TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier 5962-9089601MPA

Description
Low-Noise, High-Speed, Precision Single Operational Amplifier 8-CDIP -55 to 125
Request a Quote
Description
Low-Noise, High-Speed, Precision Single Operational Amplifier 8-CDIP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The 5962-9089601MPA is a precision operational amplifier from Quarktwin Technology Ltd., characterized by its low noise and high-speed performance. It features a typical unity-gain bandwidth of 15 MHz and a noise voltage density of 3.3 nV/,àöHz at 10 Hz, making it suitable for applications requiring high accuracy and minimal signal distortion. The device offers a maximum offset voltage of 25 OºV and a common-mode rejection ratio of 131 dB, ensuring reliable performance in precision applications. It is designed for operation over a wide temperature range of -55¬8C to 125¬8C, making it suitable for both commercial and military applications. The product is available in an 8-pin CDIP package, facilitating integration into various circuit designs.

Datasheet Summary
Powered by GS/AI

The 5962-9089601MPA is a precision operational amplifier from Quarktwin Technology Ltd., characterized by its low noise and high-speed performance. It features a typical unity-gain bandwidth of 15 MHz and a noise voltage density of 3.3 nV/,àöHz at 10 Hz, making it suitable for applications requiring high accuracy and minimal signal distortion. The device offers a maximum offset voltage of 25 OºV and a common-mode rejection ratio of 131 dB, ensuring reliable performance in precision applications. It is designed for operation over a wide temperature range of -55¬8C to 125¬8C, making it suitable for both commercial and military applications. The product is available in an 8-pin CDIP package, facilitating integration into various circuit designs.

Suppliers

Company
Product
Description
Supplier Links
TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier - 5962-9089601MPA - Texas Instruments
Dallas, TX, United States
TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier
5962-9089601MPA
TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier 5962-9089601MPA
Low-Noise, High-Speed, Precision Single Operational Amplifier 8-CDIP -55 to 125

Low-Noise, High-Speed, Precision Single Operational Amplifier 8-CDIP -55 to 125

Buy Now Datasheet
 - 5962-9089601MPA - Rochester Electronics
Newburyport, MA, United States
Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, CDIP8

Operational Amplifier, 1 Func, 100uV Offset-Max, BIPolar, CDIP8

Supplier's Site Datasheet
Instrumentation, OP Amps, Buffer Amps - 5962-9089601MPA - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Instrumentation, OP Amps, Buffer Amps
5962-9089601MPA
Instrumentation, OP Amps, Buffer Amps 5962-9089601MPA
General Purpose Amplifier 1 Circuit 8-CDIP

General Purpose Amplifier 1 Circuit 8-CDIP

Buy Now Datasheet

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd.
Product Category Operational Amplifiers Operational Amplifiers Operational Amplifiers
Product Number 5962-9089601MPA 5962-9089601MPA 5962-9089601MPA
Product Name TLE2027M Low-Noise, High-Speed, Precision Single Operational Amplifier Instrumentation, OP Amps, Buffer Amps
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC,SOIC DIP; CDIP; CDIP8 DIP; CDIP; 8-CDIP (0.300\", 7.62mm)
Life Cycle Stage Active Active
Standards RoHS
Source Current (IS) 3.8 milliamps
Unlock Full Specs
to access all available technical data

Similar Products

TLE2064BM JFET-Input Low Power High Drive Quad Operational Amplifier - 5962-9080903QCA - Texas Instruments
Specs
Supply Voltage (VS) 7 to 36 volts
VOS 2 millivolts
Quiescent Current (IQ) 350 microamps
View Details
4 suppliers
BUF634 250mA High-Speed Buffer - BUF634T - Texas Instruments
Specs
Slew Rate 2000 V/µs
Supply Voltage (VS) 4.5 to 36 volts
VOS 100 millivolts
View Details
10 suppliers
TLE2024AM High-Speed, Low-Power, Precision Quad Operational Amplifier - 5962-9088106Q2A - Texas Instruments
Specs
Supply Voltage (VS) 4 to 40 volts
VOS 0.7500 millivolts
Quiescent Current (IQ) 300 microamps
View Details
4 suppliers
INA105 Precision Unity Gain Differential Amplifier - INA105KUE4 - Texas Instruments
Specs
Device Type Differential Amplifiers
Standards and Certifications RoHS
Package Type PDIP,SOIC
View Details
5 suppliers