The LMH6702QML-SP is a wideband, dc-coupled operational amplifier designed for high-speed signal fidelity in radar, communication, and data conversion systems. It is available in a 10-pin CFP (NAC) package measuring 9.91mm × 6.45mm, with an operating temperature range of -55°C to 125°C. The device offers a 720MHz bandwidth at 2V/V gain and 2V peak-to-peak output, a slew rate of 3100V/μs, input-referred noise of 1.83nV/√Hz, and a supply current of 12.5mA. It is radiation-qualified to 300krad(Si) with ELDRS-free performance and supports ±6.75V supply voltage. The package is certified to Level-1 MSL with lead-free SNPB finish.
1.7 GHz, Ultra Low Distortion, Wideband Op Amp 10-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Operational Amplifiers |
| Product Number | 5962F0254601VZA |
| Product Name | LMH6702QML-SP 1.7 GHz, Ultra Low Distortion, Wideband Op Amp |
| Supply Voltage (VS) | 10 to 12 volts |
| VOS | 4.5 millivolts |
| Quiescent Current (IQ) | 16100 microamps |
| GBW | 1700 MHz |