Micropower Voltage Reference Diode 3-TO-92 0 to 70
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA TO-92-3
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3
Two Terminal Voltage Reference, 1 Output, 2.5V, BIPolar, PBCY3
2.5-V, 0°C to 70°C, micropower voltage reference diode 3-TO-92 0 to 70 Product overview: LM385BXZ-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385BXZ-2.5/NOP
Manufacturer: Texas Instruments
Win Source Part Number: 1054026-LM385BXZ-2.5
Packaging: Bulk
Mounting: Through Hole
Tolerance: ±1.5%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: TO-92-3
Nominal Output Voltage (Min/Fixed): 2.5V
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20 mA TO-92-3
IC VREF SHUNT 1.5% TO92-3
IC VREF SHUNT 1.5% TO92-3
VOLTAGE REF, SHUNT, 2.5V, TO-226AA-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM385 Series; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:30ppm/°C
Voltage References Micropower Voltage Reference Diode 3-TO-92 0 to 70
| Texas Instruments | DigiKey | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385BXZ-2.5/NOPB | LM385BXZ-2.5/NOPB-ND | LM385BXZ-2.5/NOPB | 693-LM385BXZ-2.5/NOPB | 1054026-LM385BXZ-2.5/NOPB | LM385BXZ-2.5/NOPB | LM385BXZ-2.5/NOPB | LM385BXZ-2.5/NOPB | 26AJ7290 | LM385BXZ-2.5/NOPB |
| Product Name | LM385-2.5-N Micropower Voltage Reference Diode | Voltage Reference | Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM385BXZ-2.5/NOPB | Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | PMIC - Voltage Reference | Voltage Ref, Shunt, 2.5V, To-226Aa-3; Voltage Reference Type Texas Instruments | Voltage References | |
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | Fixed | |||||
| Package Type | Other; SOIC,SOT-23,TO-92 | Other; TO-226-3, TO-92-3 (TO-226AA) | TO-92; Other; TO-92 | Other; TO-92 | TO-92; Other; TO-92-3 | TO-92; Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226-3, TO-92-3 (TO-226AA) | Other; TO-226AA | ||
| VREF | 2.5 volts | 2.5 volts | 2.5 volts | 2.5 volts | ||||||
| TC | 50 ppm/C | 30 ppm/C | 30 ppm/C | 30 ppm/C | 30 ppm/C |