Texas Instruments LM136A-2.5QML-SP 2.5V Reference Diode LM136AH-2.5RQV

Description
2.5V Reference Diode 3-TO -55 to 125
Request a Quote
Description
2.5V Reference Diode 3-TO -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM136AH-2.5RQV is a 2.5V shunt regulator diode in a 3-lead TO-CAN package, designed for precision voltage reference applications. It operates over a current range of 400 μA to 10 mA, features a low temperature coefficient, and is rated for operation from -55°C to 125°C. The device is radiation-hardened with a total ionizing dose tolerance of 100 krad(Si) and is ELDRS-free at that dose. It supports easy trimming of temperature drift and includes a third terminal for calibration.

Datasheet Summary
Powered by GS/AI

The LM136AH-2.5RQV is a 2.5V shunt regulator diode in a 3-lead TO-CAN package, designed for precision voltage reference applications. It operates over a current range of 400 μA to 10 mA, features a low temperature coefficient, and is rated for operation from -55°C to 125°C. The device is radiation-hardened with a total ionizing dose tolerance of 100 krad(Si) and is ELDRS-free at that dose. It supports easy trimming of temperature drift and includes a third terminal for calibration.

Suppliers

Company
Product
Description
Supplier Links
LM136A-2.5QML-SP 2.5V Reference Diode - LM136AH-2.5RQV - Texas Instruments
Dallas, TX, United States
LM136A-2.5QML-SP 2.5V Reference Diode
LM136AH-2.5RQV
LM136A-2.5QML-SP 2.5V Reference Diode LM136AH-2.5RQV
2.5V Reference Diode 3-TO -55 to 125

2.5V Reference Diode 3-TO -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Voltage Reference Chips
Product Number LM136AH-2.5RQV
Product Name LM136A-2.5QML-SP 2.5V Reference Diode
VREF Type Fixed
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385BZ-2.5/T1 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
DIP Precision Voltage Reference IC - 693-LM3411N-3.3 - ERSAELECTRONICS PTE. LTD.
Specs
Operating Temperature -40 C (-40 F)
View Details
3 suppliers
LM285-2.5 Micropower Voltage Reference - LM285LP-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3-2.5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers