Adjustable Micropower Voltage Reference 8-SOIC 0 to 70
LM385-ADJ Adjustable Micropower Voltage Reference
LM385-ADJ ADJUSTABLE MICROPOWER Product overview: LM385M/NOPB from National Semiconductor is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M/NOPB can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA 8-SOIC
Manufacturer: Texas Instruments
Win Source Part Number: 923168-LM385M/NOPB
Operating Temperature Range: 0°C ~ 70°C (TA)
Features: Shunt Voltage Reference IC Adjustable 1.24V V ±2% 8-SOIC
Package: 8-SOIC (0.154", 3.90mm Width)
Package: Tube
Mounting: Surface Mount
Family Name: LM385
Categories: Integrated Circuits (ICs)
Case / Package: 8-SOIC
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 68 pct.
Supply and Demand Status: Balance
Quantity per package: 95
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: LM385M-NDR, *LM385M/NOPB, -LM385M/NOPB-ND, LM385MNOPB
VOLTAGE REF, SHUNT, 1.24V-5.3V, SOIC-8;; MSL:MSL 1 - Unlimited; SVHC:No SVHC (15-Jan-2019) RoHS Compliant: Yes
IC VREF SHUNT ADJ 2% 8SOIC
Voltage References Adj MicroPwr Vtg Ref
IC VREF SHUNT ADJ 2% 8SOIC
| Texas Instruments | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385M/NOPB | LM385M/NOPB | 693-LM385M/NOPB | LM385M/NOPB-ND | 923168-LM385M/NOPB | 26AJ7293 | LM385M/NOPB | LM385M/NOPB | LM385M/NOPB |
| Product Name | LM385-ADJ Adjustable Micropower Voltage Reference | Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - LM385M/NOPB | Voltage Ref, Shunt, 1.24V-5.3V, Soic-8;; Msl Texas Instruments | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | PMIC - Voltage Reference | |
| VREF Type | Programmable | Programmable | Programmable | ||||||
| Package Type | Other; SOIC,TO-92 | Other; SOIC8 | Other; Bulk | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; 8-SOIC | Other; 8-SOIC (0.154\", 3.90mm Width) | SOIC | ||
| VREF | 1.24 to 5.3 volts | 1.24 volts | |||||||
| TC | 50 ppm/C | 150 ppm/C | 150 ppm/C |