Texas Instruments LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030AMFX4.096/NOPB

Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMFX4.096/NOPB - Texas Instruments
Dallas, TX, United States
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference
LM4030AMFX4.096/NOPB
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030AMFX4.096/NOPB
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Voltage Reference - LM4030AMFX4.096/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4030AMFX4.096/NOPB-ND
Voltage Reference LM4030AMFX4.096/NOPB-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.05% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.05% 30mA SOT-23-5

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4030AMFX4.096/NOPB - 779108-LM4030AMFX4.096/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4030AMFX4.096/NOPB
779108-LM4030AMFX4.096/NOPB
PMIC - PMIC - Voltage Reference - LM4030AMFX4.096/NOPB 779108-LM4030AMFX4.096/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 779108-LM4030AMFX4.0 96/NOPB Packaging: Reel package Operating Temperature Range: -40°C ~ 125°C (TA) Package: SC-74A, SOT-753 Mounting: SMD Tolerance: ±0.05% Temperature Coefficient: 20ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 30mA Noise - 0.1Hz to 10Hz: 165μVp-p Current - Cathode: 130μA Family Name: LM4030 Output Voltage: 4.096V Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-5 Alternative Parts (Cross-Reference): ZRT040B2; UZRT050N8A1; ZRT050N8A1TC; ZRT050N8A1TA; Introduction Date: May 30, 2008 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: Obsolete / End of life Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 779108-LM4030AMFX4.096/NOPB
Packaging: Reel package
Operating Temperature Range: -40°C ~ 125°C (TA)
Package: SC-74A, SOT-753
Mounting: SMD
Tolerance: ±0.05%
Temperature Coefficient: 20ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 165μVp-p
Current - Cathode: 130μA
Family Name: LM4030
Output Voltage: 4.096V
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-5
Alternative Parts (Cross-Reference): ZRT040B2; UZRT050N8A1; ZRT050N8A1TC; ZRT050N8A1TA;
Introduction Date: May 30, 2008
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: Obsolete / End of life
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Singapore, Singapore
SOT23 Precision Voltage Reference IC
693-LM4030AMFX4.096/NOPB
SOT23 Precision Voltage Reference IC 693-LM4030AMFX4.096/NOPB
IC VREF SHUNT 0.05% SOT23-5 Product overview: LM4030AMFX4.096/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030AMFX4.096/ NOPB can be used for catalog matching and distributor lookup.

IC VREF SHUNT 0.05% SOT23-5 Product overview: LM4030AMFX4.096/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030AMFX4.096/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - LM4030AMFX4.096/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4030AMFX4.096/NOPB
Voltage Reference LM4030AMFX4.096/NOPB
Shunt Voltage Reference IC Fixed 4.096V V ±0.05% 30 mA SOT-23-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.05% 30 mA SOT-23-5

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4030AMFX4.096/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4030AMFX4.096/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4030AMFX4.096/NOPB
IC VREF SHUNT 0.05% SOT23-5

IC VREF SHUNT 0.05% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LM4030AMFX4.096/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4030AMFX4.096/NOPB
PMIC - Voltage Reference LM4030AMFX4.096/NOPB
IC VREF SHUNT 0.05% SOT23-5

IC VREF SHUNT 0.05% SOT23-5

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4030AMFX4.096/NOPB LM4030AMFX4.096/NOPB-ND 779108-LM4030AMFX4.096/NOPB 693-LM4030AMFX4.096/NOPB LM4030AMFX4.096/NOPB LM4030AMFX4.096/NOPB LM4030AMFX4.096/NOPB
Product Name LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference Voltage Reference PMIC - PMIC - Voltage Reference - LM4030AMFX4.096/NOPB SOT23 Precision Voltage Reference IC Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOT-23 Other; SC-74A, SOT-753 SOT23; Other; SC-74A, SOT-753 Other; SOT-23 Other; SC-74A, SOT-753 Other; SC-74A, SOT-753
VREF 2.5 volts 4.1 volts 4.1 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM336-5.0 5.0V Reference Diode - LM336Z-5.0/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 5 volts
View Details
10 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMFX4.096/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
8 suppliers