Adjustable Micropower Voltage Reference 8-SOIC 0 to 70
Adjustable, 70°C, micropower voltage reference 8-SOIC 0 to 70 Product overview: LM385M from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385M can be used for catalog matching and distributor lookup.
Shunt Voltage Reference IC Adjustable 1.24V 5.3VV ±2% 20mA 8-SOIC
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO8
Two Terminal Voltage Reference, 1 Output, 1.24V, Trim/Adjustable, BIPolar, PDSO8
Manufacturer: Texas Instruments
Win Source Part Number: 1199228-LM385M
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
IC VREF SHUNT ADJ 2% 8SOIC
Voltage References Adjustable Micropower Voltage Reference 8-SOIC 0 to 70
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | DigiKey | Rochester Electronics | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM385M | 693-LM385M | 296-36363-5-ND | LM385M | 1199228-LM385M | LM385M | LM385M |
| Product Name | LM385-ADJ Adjustable Micropower Voltage Reference | SOIC Precision Voltage Reference IC | Voltage Reference | PMIC - PMIC - Voltage Reference - LM385M | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | |
| VREF Type | Programmable | Programmable | Programmable | ||||
| Package Type | Other; SOIC,TO-92 | Other; SOIC | SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" | Other; SOIC8 | Other; 8-SOIC (0.154\", 3.90mm Width) | ||
| VREF | 1.24 to 5.3 volts | 1.24 volts | |||||
| TC | 50 ppm/C | 150 ppm/C |