Texas Instruments LM385-1.2 Micropower Voltage Reference LM385PW-1-2

Description
Micropower Voltage Reference 8-TSSOP 0 to 70
Request a Quote
Description
Micropower Voltage Reference 8-TSSOP 0 to 70
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Micropower, two-terminal voltage reference with a 1.2 V output, operating over a 15 μA to 20 mA current range, designed for portable and battery-powered applications. Available in an 8-pin TSSOP package measuring 3.00 mm × 4.40 mm, with an operating temperature range of 0°C to 70°C. Features 1% or 2% initial voltage tolerance and a maximum reference impedance of 1.5 Ω over the full temperature range.

Datasheet Summary
Powered by GS/AI

Micropower, two-terminal voltage reference with a 1.2 V output, operating over a 15 μA to 20 mA current range, designed for portable and battery-powered applications. Available in an 8-pin TSSOP package measuring 3.00 mm × 4.40 mm, with an operating temperature range of 0°C to 70°C. Features 1% or 2% initial voltage tolerance and a maximum reference impedance of 1.5 Ω over the full temperature range.

Suppliers

Company
Product
Description
Supplier Links
LM385-1.2 Micropower Voltage Reference - LM385PW-1-2 - Texas Instruments
Dallas, TX, United States
LM385-1.2 Micropower Voltage Reference
LM385PW-1-2
LM385-1.2 Micropower Voltage Reference LM385PW-1-2
Micropower Voltage Reference 8-TSSOP 0 to 70

Micropower Voltage Reference 8-TSSOP 0 to 70

Buy Now Datasheet
Singapore, Singapore
TSSOP Precision Voltage Reference IC
693-LM385PW-1-2
TSSOP Precision Voltage Reference IC 693-LM385PW-1-2
1.235-V, 2%, 0°C to 70°C, micropower voltage reference 8-TSSOP 0 to 70 Product overview: LM385PW-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385PW-1-2 can be used for catalog matching and distributor lookup.

1.235-V, 2%, 0°C to 70°C, micropower voltage reference 8-TSSOP 0 to 70 Product overview: LM385PW-1-2 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include TSSOP. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, TSSOP, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM385PW-1-2 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM385PW-1-2 - 1054047-LM385PW-1-2 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM385PW-1-2
1054047-LM385PW-1-2
PMIC - PMIC - Voltage Reference - LM385PW-1-2 1054047-LM385PW-1-2
Manufacturer: Texas Instruments Win Source Part Number: 1054047-LM385PW-1-2 Packaging: Tube/Rail Mounting: SMD (SMT) Tolerance: ±2% Temperature Coefficient: 20ppm/°C Typical Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 60μVrms Current - Cathode: 15μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: 0°C to 70°C (TA) Case / Package: 8-TSSOP Nominal Output Voltage (Min/Fixed): 1.235V Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054047-LM385PW-1-2
Packaging: Tube/Rail
Mounting: SMD (SMT)
Tolerance: ±2%
Temperature Coefficient: 20ppm/°C Typical
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 60μVrms
Current - Cathode: 15μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: 0°C to 70°C (TA)
Case / Package: 8-TSSOP
Nominal Output Voltage (Min/Fixed): 1.235V
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM385PW-1-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM385PW-1-2-ND
Voltage Reference LM385PW-1-2-ND
Shunt Voltage Reference IC Fixed 1.235V V ±2% 20mA 8-TSSOP

Shunt Voltage Reference IC Fixed 1.235V V ±2% 20mA 8-TSSOP

Buy Now Datasheet
 - LM385PW-1-2 - Rochester Electronics
Newburyport, MA, United States
LM385-1.2 Micropower Voltage Reference

LM385-1.2 Micropower Voltage Reference

Supplier's Site Datasheet
PMIC - Voltage Reference - LM385PW-1-2 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM385PW-1-2
PMIC - Voltage Reference LM385PW-1-2
IC VREF SHUNT 2% 8TSSOP

IC VREF SHUNT 2% 8TSSOP

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM385PW-1-2 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM385PW-1-2
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM385PW-1-2
IC VREF SHUNT 2% 8TSSOP

IC VREF SHUNT 2% 8TSSOP

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM385PW-1-2
Voltage References LM385PW-1-2
Voltage References Micropower Voltage Reference

Voltage References Micropower Voltage Reference

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM385PW-1-2 693-LM385PW-1-2 1054047-LM385PW-1-2 LM385PW-1-2-ND LM385PW-1-2 LM385PW-1-2 LM385PW-1-2 LM385PW-1-2
Product Name LM385-1.2 Micropower Voltage Reference TSSOP Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM385PW-1-2 Voltage Reference PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP Other; TSSOP Other; 8-TSSOP Other; "8-TSSOP (0.173"", 4.40mm Width)" Other; TSSOP8 SSOP Other; 8-TSSOP (0.173\", 4.40mm Width)
VREF 1.24 volts 1.24 volts
TC 20 ppm/C 20 ppm/C 20 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285BXM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BMX/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385Z-1.2/LFT4 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers