Texas Instruments LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030CMF-4.096/NOPB

Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet
Description
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030CMF-4.096/NOPB - Texas Instruments
Dallas, TX, United States
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference
LM4030CMF-4.096/NOPB
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference LM4030CMF-4.096/NOPB
SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

SOT-23 Ultra-High Precision Shunt Voltage Reference 5-SOT-23 -40 to 125

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4030CMF-4.096/NOPB
SOT-23 Precision Voltage Reference IC 693-LM4030CMF-4.096/NOPB
Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125 Product overview: LM4030CMF-4.096/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030CMF-4.096/ NOPB can be used for catalog matching and distributor lookup.

Ultra-high-precision shunt voltage reference 5-SOT-23 -40 to 125 Product overview: LM4030CMF-4.096/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4030CMF-4.096/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4030CMF-4.096/NOPB - 1054198-LM4030CMF-4.096/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4030CMF-4.096/NOPB
1054198-LM4030CMF-4.096/NOPB
PMIC - PMIC - Voltage Reference - LM4030CMF-4.096/NOPB 1054198-LM4030CMF-4.096/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1054198-LM4030CMF-4. 096/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.15% Temperature Coefficient: 30ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 30mA Noise - 0.1Hz to 10Hz: 165μVp-p Current - Cathode: 130μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-23-5 Nominal Output Voltage (Min/Fixed): 4.096V Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054198-LM4030CMF-4.096/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.15%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 30mA
Noise - 0.1Hz to 10Hz: 165μVp-p
Current - Cathode: 130μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-23-5
Nominal Output Voltage (Min/Fixed): 4.096V
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-41427-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41427-1-ND
Voltage Reference 296-41427-1-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.15% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.15% 30mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-41427-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41427-6-ND
Voltage Reference 296-41427-6-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.15% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.15% 30mA SOT-23-5

Buy Now Datasheet
Voltage Reference - 296-41427-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-41427-2-ND
Voltage Reference 296-41427-2-ND
Shunt Voltage Reference IC Fixed 4.096V V ±0.15% 30mA SOT-23-5

Shunt Voltage Reference IC Fixed 4.096V V ±0.15% 30mA SOT-23-5

Buy Now Datasheet
 - LM4030CMF-4.096/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 4.096V, PDSO5

Voltage Reference, 4.096V, PDSO5

Supplier's Site Datasheet
 - LM4030CMF-4.096/NOPB - Rochester Electronics
Newburyport, MA, United States
Voltage Reference, 4.096V, PDSO5

Voltage Reference, 4.096V, PDSO5

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4030CMF-4.096/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4030CMF-4.096/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4030CMF-4.096/NOPB
IC VREF SHUNT 0.15% SOT23-5

IC VREF SHUNT 0.15% SOT23-5

Supplier's Site
PMIC - Voltage Reference - LM4030CMF-4.096/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4030CMF-4.096/NOPB
PMIC - Voltage Reference LM4030CMF-4.096/NOPB
IC VREF SHUNT 0.15% SOT23-5

IC VREF SHUNT 0.15% SOT23-5

Supplier's Site Datasheet
Voltage Ref, Shunt, 4.096V, Sot-23-5; Voltage Reference Type Texas Instruments - 28AH3407 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 4.096V, Sot-23-5; Voltage Reference Type Texas Instruments
28AH3407
Voltage Ref, Shunt, 4.096V, Sot-23-5; Voltage Reference Type Texas Instruments 28AH3407
VOLTAGE REF, SHUNT, 4.096V, SOT-23-5; Voltage Reference Type:Shunt - Fixed; Product Range:LM4030 Series; Reference Voltage:4.096V; Initial Accuracy:0.15%; Temperature Coefficient:30ppm/°C ; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 4.096V, SOT-23-5; Voltage Reference Type:Shunt - Fixed; Product Range:LM4030 Series; Reference Voltage:4.096V; Initial Accuracy:0.15%; Temperature Coefficient:30ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4030CMF-4.096/NOPB
Voltage References LM4030CMF-4.096/NOPB
Voltage References Ultra-Hi Prec Shunt Vtg Ref

Voltage References Ultra-Hi Prec Shunt Vtg Ref

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4030CMF-4.096/NOPB 693-LM4030CMF-4.096/NOPB 1054198-LM4030CMF-4.096/NOPB 296-41427-1-ND LM4030CMF-4.096/NOPB LM4030CMF-4.096/NOPB LM4030CMF-4.096/NOPB 28AH3407 LM4030CMF-4.096/NOPB
Product Name LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4030CMF-4.096/NOPB Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage Ref, Shunt, 4.096V, Sot-23-5; Voltage Reference Type Texas Instruments Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 SOT23; Other; SOT-23-5 Other; SC-74A, SOT-753 Other; SOT-23
VREF 2.5 volts 4.1 volts 4.1 volts
TC 10 ppm/C 30 ppm/C 30 ppm/C 30 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM385-2.5-N Micropower Voltage Reference Diode - LM385BZ-2.5/LFT7 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
6 suppliers
Precision Voltage Reference IC - 693-LM336-5 MWC - ERSAELECTRONICS PTE. LTD.
Specs
Type Precision
Package Type Other; Bulk
TC 20 ppm/C
View Details
5 suppliers
LM136-5.0 5.0V Reference Diode - LM236H-5.0 - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 5 volts
View Details
7 suppliers
TL1431-SP Precision Adjustable (Programmable) Shunt Reference - 5962R9962001VHA - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Programmable
Package Type Other; CDIP,CFP
View Details