Texas Instruments LM285-2.5-N Micropower Voltage Reference Diode LM285BXM-2.5/NOPB

Description
Micropower Voltage Reference Diode 8-SOIC -40 to 85
Request a Quote Datasheet
Description
Micropower Voltage Reference Diode 8-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM285-2.5-N Micropower Voltage Reference Diode - LM285BXM-2.5/NOPB - Texas Instruments
Dallas, TX, United States
LM285-2.5-N Micropower Voltage Reference Diode
LM285BXM-2.5/NOPB
LM285-2.5-N Micropower Voltage Reference Diode LM285BXM-2.5/NOPB
Micropower Voltage Reference Diode 8-SOIC -40 to 85

Micropower Voltage Reference Diode 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Reference - LM285BXM-2.5/NOPB-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM285BXM-2.5/NOPB-ND
Voltage Reference LM285BXM-2.5/NOPB-ND
Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.5V V ±1.5% 20mA 8-SOIC

Buy Now Datasheet
Singapore, Singapore
SMD 2.5V 20mA SOIC Precision Voltage Reference IC
693-LM285BXM-2.5/NOPB
SMD 2.5V 20mA SOIC Precision Voltage Reference IC 693-LM285BXM-2.5/NOPB
2.5V Precision Voltage Reference, 20mA, SOIC N, Surface Mount Product overview: LM285BXM-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, 2.5V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285BXM-2.5/NOP B can be used for catalog matching and distributor lookup.

2.5V Precision Voltage Reference, 20mA, SOIC N, Surface Mount Product overview: LM285BXM-2.5/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 2.5V, 20mA, SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SMD, 2.5V, 20mA, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM285BXM-2.5/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM285BXM-2.5/NOPB - 1198139-LM285BXM-2.5/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM285BXM-2.5/NOPB
1198139-LM285BXM-2.5/NOPB
PMIC - PMIC - Voltage Reference - LM285BXM-2.5/NOPB 1198139-LM285BXM-2.5/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 1198139-LM285BXM-2.5 /NOPB Packaging: Tube Operating Temperature Range: -40°C ~ 85°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±1.5% Temperature Coefficient: 30ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 20mA Noise - 10Hz to 10kHz: 120μVrms Current - Cathode: 20μA Family Name: LM285 Output Voltage: 2.5V Categories: Integrated Circuits (ICs) Manufacturer Homepage: www.ti.com Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): ZR404D; UZRA245N801TA; ZRA245N801; Introduction Date: March 01, 1998 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 38 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1198139-LM285BXM-2.5/NOPB
Packaging: Tube
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±1.5%
Temperature Coefficient: 30ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 20mA
Noise - 10Hz to 10kHz: 120μVrms
Current - Cathode: 20μA
Family Name: LM285
Output Voltage: 2.5V
Categories: Integrated Circuits (ICs)
Manufacturer Homepage: www.ti.com
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): ZR404D; UZRA245N801TA; ZRA245N801;
Introduction Date: March 01, 1998
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 38 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM285BXM-2.5/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM285BXM-2.5/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM285BXM-2.5/NOPB
IC VREF SHUNT 1.5% 8SOIC

IC VREF SHUNT 1.5% 8SOIC

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM285BXM-2.5/NOPB
Voltage References LM285BXM-2.5/NOPB
Voltage References Micropower Voltage Reference Diode 8-SOIC -40 to 85

Voltage References Micropower Voltage Reference Diode 8-SOIC -40 to 85

Buy Now Datasheet
Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments - 29AH6261 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments
29AH6261
Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments 29AH6261
VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOIC-8; Voltage Reference Type:Shunt - Fixed; Product Range:LM285 Series; Reference Voltage:2.5V; Initial Accuracy:0.8%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOIC; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM285BXM-2.5/NOPB LM285BXM-2.5/NOPB-ND 693-LM285BXM-2.5/NOPB 1198139-LM285BXM-2.5/NOPB LM285BXM-2.5/NOPB LM285BXM-2.5/NOPB 29AH6261
Product Name LM285-2.5-N Micropower Voltage Reference Diode Voltage Reference SMD 2.5V 20mA SOIC Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM285BXM-2.5/NOPB Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References Voltage Ref, Shunt, 2.5V, Soic-8; Voltage Reference Type Texas Instruments
VREF Type Fixed Fixed Fixed
Package Type Other; SOIC,TO-92 SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; SOIC N Other; 8-SOIC (0.154", 3.90mm Width) Other; 8-SOIC (0.154\", 3.90mm Width) Other; SOIC
VREF 2.5 volts 2.5 volts 2.5 volts
TC 50 ppm/C 30 ppm/C 30 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285BYZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385BZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
LM385B-1.2 Micropower Voltage Reference - LM385BLPR-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
7 suppliers
LM285-2.5-N Micropower Voltage Reference Diode - LM285BYM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
9 suppliers