Texas Instruments LM336B-2.5 Precision Voltage Reference LM336BDR-2-5

Description
Precision Voltage Reference 8-SOIC 0 to 70
Request a Quote Datasheet
Description
Precision Voltage Reference 8-SOIC 0 to 70
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM336B-2.5 Precision Voltage Reference - LM336BDR-2-5 - Texas Instruments
Dallas, TX, United States
LM336B-2.5 Precision Voltage Reference
LM336BDR-2-5
LM336B-2.5 Precision Voltage Reference LM336BDR-2-5
Precision Voltage Reference 8-SOIC 0 to 70

Precision Voltage Reference 8-SOIC 0 to 70

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM336BDR-2-5 - 778926-LM336BDR-2-5 - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM336BDR-2-5
778926-LM336BDR-2-5
PMIC - PMIC - Voltage Reference - LM336BDR-2-5 778926-LM336BDR-2-5
Manufacturer: Texas Instruments Win Source Part Number: 778926-LM336BDR-2-5 Packaging: Reel package Operating Temperature Range: 0°C ~ 70°C (TA) Package: 8-SOIC (0.154", 3.90mm Width) Mounting: SMD Tolerance: ±2% Output Type: Fixed Reference Type: Shunt Output Current: 10mA Current - Cathode: 400μA Family Name: LM336 Output Voltage: 2.49V Categories: Integrated Circuits (ICs) Manufacturer Package: 8-SOIC Alternative Parts (Cross-Reference): LM236DT; LM336DT; LM336D; LM236D; Introduction Date: August 01, 2003 ECCN: EAR99 Country of Origin: Mexico Estimated EOL Date: 2031 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 71 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 778926-LM336BDR-2-5
Packaging: Reel package
Operating Temperature Range: 0°C ~ 70°C (TA)
Package: 8-SOIC (0.154", 3.90mm Width)
Mounting: SMD
Tolerance: ±2%
Output Type: Fixed
Reference Type: Shunt
Output Current: 10mA
Current - Cathode: 400μA
Family Name: LM336
Output Voltage: 2.49V
Categories: Integrated Circuits (ICs)
Manufacturer Package: 8-SOIC
Alternative Parts (Cross-Reference): LM236DT; LM336DT; LM336D; LM236D;
Introduction Date: August 01, 2003
ECCN: EAR99
Country of Origin: Mexico
Estimated EOL Date: 2031
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 71 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOIC Precision Voltage Reference IC
693-LM336BDR-2-5
SOIC Precision Voltage Reference IC 693-LM336BDR-2-5
Precision voltage reference 8-SOIC 0 to 70 Product overview: LM336BDR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BDR-2-5 can be used for catalog matching and distributor lookup.

Precision voltage reference 8-SOIC 0 to 70 Product overview: LM336BDR-2-5 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOIC. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOIC, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM336BDR-2-5 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-38109-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38109-1-ND
Voltage Reference 296-38109-1-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-38109-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38109-2-ND
Voltage Reference 296-38109-2-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Buy Now Datasheet
Voltage Reference - 296-38109-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-38109-6-ND
Voltage Reference 296-38109-6-ND
Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Shunt Voltage Reference IC Fixed 2.49V V ±2% 10mA 8-SOIC

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM336BDR-2-5
Voltage References LM336BDR-2-5
Voltage References Precision Voltage Reference

Voltage References Precision Voltage Reference

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM336BDR-2-5 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM336BDR-2-5
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM336BDR-2-5
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site
PMIC - Voltage Reference - LM336BDR-2-5 - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM336BDR-2-5
PMIC - Voltage Reference LM336BDR-2-5
IC VREF SHUNT 2% 8SOIC

IC VREF SHUNT 2% 8SOIC

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM336BDR-2-5 778926-LM336BDR-2-5 693-LM336BDR-2-5 296-38109-1-ND LM336BDR-2-5 LM336BDR-2-5 LM336BDR-2-5
Product Name LM336B-2.5 Precision Voltage Reference PMIC - PMIC - Voltage Reference - LM336BDR-2-5 SOIC Precision Voltage Reference IC Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SOIC,TO-92 Other; 8-SOIC (0.154", 3.90mm Width) Other; D SOIC; Other; "8-SOIC (0.154"", 3.90mm Width)" Other; 8-SOIC (0.154\", 3.90mm Width) SOIC
VREF 2.49 volts 2.49 volts
TC 10 ppm/C
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A10 10-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A10IDBZR - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
8 suppliers
LM136A-2.5QML-SP 2.5V Reference Diode - 5962R0050101VXA - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM385-1.2-N Micropower Voltage Reference Diode - LM385M-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
7 suppliers