Texas Instruments LM4040D50 5-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D50ILP

Description
5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet
Description
5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D50 5-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D50ILP - Texas Instruments
Dallas, TX, United States
LM4040D50 5-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D50ILP
LM4040D50 5-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D50ILP
5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85

5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-TO-92 -40 to 85

Buy Now Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040D50ILP
Precision Voltage Reference IC 693-LM4040D50ILP
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040D50ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D50ILP can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-TO-92 -40 to 85 Product overview: LM4040D50ILP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D50ILP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4040D50ILP - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PBCY3

Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PBCY3

Supplier's Site Datasheet
Voltage Reference - 296-31372-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-31372-ND
Voltage Reference 296-31372-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA TO-92-3

Shunt Voltage Reference IC Fixed 5V V ±1% 15mA TO-92-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040D50ILP - 877426-LM4040D50ILP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040D50ILP
877426-LM4040D50ILP
PMIC - PMIC - Voltage Reference - LM4040D50ILP 877426-LM4040D50ILP
Manufacturer: Texas Instruments Win Source Part Number: 877426-LM4040D50ILP Features: Voltage Reference IC V 15 mA Package: Bulk Family Name: LM4040 Categories: Integrated Circuits (ICs) ECCN: EAR99 Popularity: Medium Fake Threat In the Open Market: 76 pct. Supply and Demand Status: Limited Quantity per package: 1000 MSL Level: 1 (Unlimited) Estimated Pruduction Lead Time: 5 Weeks REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Other Part Number: 296-31372, LM4040D50ILP-ND, LM4040D50ILPE3, LM4040D50ILPE3-ND

Manufacturer: Texas Instruments
Win Source Part Number: 877426-LM4040D50ILP
Features: Voltage Reference IC V 15 mA
Package: Bulk
Family Name: LM4040
Categories: Integrated Circuits (ICs)
ECCN: EAR99
Popularity: Medium
Fake Threat In the Open Market: 76 pct.
Supply and Demand Status: Limited
Quantity per package: 1000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 5 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 296-31372, LM4040D50ILP-ND, LM4040D50ILPE3, LM4040D50ILPE3-ND

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D50ILP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D50ILP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D50ILP
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site
PMIC - Voltage Reference - LM4040D50ILP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D50ILP
PMIC - Voltage Reference LM4040D50ILP
IC VREF SHUNT 1% TO92-3

IC VREF SHUNT 1% TO92-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040D50ILP
Voltage References LM4040D50ILP
Voltage References 5-V Prec Micropower Shunt 1% accuracy

Voltage References 5-V Prec Micropower Shunt 1% accuracy

Buy Now Datasheet

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D50ILP 693-LM4040D50ILP LM4040D50ILP 296-31372-ND 877426-LM4040D50ILP LM4040D50ILP LM4040D50ILP LM4040D50ILP
Product Name LM4040D50 5-V Precision Micropower Shunt Voltage Reference, 1% accuracy Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4040D50ILP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; TO-92-3 TO-92; Other; TO-92 Other; TO-226-3, TO-92-3 (TO-226AA) Other; Bulk Other; TO-226-3, TO-92-3 (TO-226AA)
VREF 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM185-ADJ Adjustable Micropower Voltage Reference - LM185BH - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; TO
VREF 1.24 to 5.3 volts
View Details
6 suppliers
LM185-2.5QML Micropower Voltage Reference Diode - LM185BYH2.5/883 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 2.5 volts
View Details
4 suppliers
LM385-1.2 Micropower Voltage Reference - LM385DRG4-1-2 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SO,SOIC,TO-92,TSSOP
VREF 1.24 volts
View Details
3 suppliers
 - LM385BZ-2.5/T1 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers