Texas Instruments LM4040D50 5-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D50IDBZT

Description
5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D50 5-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D50IDBZT - Texas Instruments
Dallas, TX, United States
LM4040D50 5-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D50IDBZT
LM4040D50 5-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D50IDBZT
5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85

5-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040D50IDBZT - 1054309-LM4040D50IDBZT - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040D50IDBZT
1054309-LM4040D50IDBZT
PMIC - PMIC - Voltage Reference - LM4040D50IDBZT 1054309-LM4040D50IDBZT
Manufacturer: Texas Instruments Win Source Part Number: 1054309-LM4040D50IDB ZT Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 80μVrms Current - Cathode: 95μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 5V Popularity: Medium Fake Threat In the Open Market: 64 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054309-LM4040D50IDBZT
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 95μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 5V
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - 296-46119-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46119-6-ND
Voltage Reference 296-46119-6-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-46119-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46119-1-ND
Voltage Reference 296-46119-1-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-46119-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-46119-2-ND
Voltage Reference 296-46119-2-ND
Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 5V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040D50IDBZT
SOT-23 Precision Voltage Reference IC 693-LM4040D50IDBZT
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040D50IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D50IDBZT can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040D50IDBZT from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D50IDBZT can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments - 29AH6351 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments
29AH6351
Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments 29AH6351
VOLTAGE REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:5V; Initial Accuracy:1%; Temperature Coefficient:± 30ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
PMIC - Voltage Reference - LM4040D50IDBZT - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D50IDBZT
PMIC - Voltage Reference LM4040D50IDBZT
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D50IDBZT - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D50IDBZT
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D50IDBZT
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040D50IDBZT
Voltage References LM4040D50IDBZT
Voltage References 5V Precision Mcrpwr Shunt 1% acc

Voltage References 5V Precision Mcrpwr Shunt 1% acc

Buy Now Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D50IDBZT 1054309-LM4040D50IDBZT 296-46119-6-ND 693-LM4040D50IDBZT 29AH6351 LM4040D50IDBZT LM4040D50IDBZT LM4040D50IDBZT
Product Name LM4040D50 5-V Precision Micropower Shunt Voltage Reference, 1% accuracy PMIC - PMIC - Voltage Reference - LM4040D50IDBZT Voltage Reference SOT-23 Precision Voltage Reference IC Voltage Ref, Shunt, 5V, Sot-23-3; Voltage Reference Type Texas Instruments PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 5 volts 5 volts 5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4040A30 3-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A30IDBZRG4 - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23,TO-92
View Details
7 suppliers
LM285-2.5 Micropower Voltage Reference - LM285LPE3-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
8 suppliers
LM285-2.5 Micropower Voltage Reference - LM285DRG4-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
LM336-2.5 2.5-V Integrated Reference Circuit - LM336DR-2-5 - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.49 volts
View Details
7 suppliers