Texas Instruments LM4040D10 10-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D10IDBZR

Description
10-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet
Description
10-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040D10 10-V Precision Micropower Shunt Voltage Reference, 1% accuracy - LM4040D10IDBZR - Texas Instruments
Dallas, TX, United States
LM4040D10 10-V Precision Micropower Shunt Voltage Reference, 1% accuracy
LM4040D10IDBZR
LM4040D10 10-V Precision Micropower Shunt Voltage Reference, 1% accuracy LM4040D10IDBZR
10-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85

10-V Precision Micropower Shunt Voltage Reference, 1% accuracy 3-SOT-23 -40 to 85

Buy Now Datasheet
 - LM4040D10IDBZR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040D10IDBZR - 1054297-LM4040D10IDBZR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040D10IDBZR
1054297-LM4040D10IDBZR
PMIC - PMIC - Voltage Reference - LM4040D10IDBZR 1054297-LM4040D10IDBZR
Manufacturer: Texas Instruments Win Source Part Number: 1054297-LM4040D10IDB ZR Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±1% Temperature Coefficient: 150ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 180μVrms Current - Cathode: 135μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 30 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 1054297-LM4040D10IDBZR
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±1%
Temperature Coefficient: 150ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 180μVrms
Current - Cathode: 135μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 10V
Popularity: Medium
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
SOT-23 Precision Voltage Reference IC
693-LM4040D10IDBZR
SOT-23 Precision Voltage Reference IC 693-LM4040D10IDBZR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040D10IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D10IDBZR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 3-SOT-23 -40 to 85 Product overview: LM4040D10IDBZR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040D10IDBZR can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-20897-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20897-1-ND
Voltage Reference 296-20897-1-ND
Shunt Voltage Reference IC Fixed 10V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20897-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20897-2-ND
Voltage Reference 296-20897-2-ND
Shunt Voltage Reference IC Fixed 10V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-20897-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-20897-6-ND
Voltage Reference 296-20897-6-ND
Shunt Voltage Reference IC Fixed 10V V ±1% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±1% 15mA SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040D10IDBZR
Voltage References LM4040D10IDBZR
Voltage References 10-V Prec Micropower Shunt 1% accuracy

Voltage References 10-V Prec Micropower Shunt 1% accuracy

Buy Now Datasheet
PMIC - Voltage Reference - LM4040D10IDBZR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040D10IDBZR
PMIC - Voltage Reference LM4040D10IDBZR
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040D10IDBZR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040D10IDBZR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040D10IDBZR
IC VREF SHUNT 1% SOT23-3

IC VREF SHUNT 1% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040D10IDBZR LM4040D10IDBZR 1054297-LM4040D10IDBZR 693-LM4040D10IDBZR 296-20897-1-ND LM4040D10IDBZR LM4040D10IDBZR LM4040D10IDBZR
Product Name LM4040D10 10-V Precision Micropower Shunt Voltage Reference, 1% accuracy PMIC - PMIC - Voltage Reference - LM4040D10IDBZR SOT-23 Precision Voltage Reference IC Voltage Reference Voltage References PMIC - Voltage Reference Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3
VREF 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM285-2.5-N Micropower Voltage Reference Diode - LM285BXM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
7 suppliers
Electronic Surplus - LM199AH - 1196979-LM199AH - Win Source Electronics
Specs
Package Type Other; TO-46-4 Metal Can
Life Cycle Stage Obsolete
TC 10 ppm/C
View Details
4 suppliers
LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030AMF-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers