Precision Micropower Shunt Voltage Reference 3-SOT-23
100-ppm/°C precision micropower shunt voltage reference 3-SOT-23 Product overview: LM4040CIM3X-5.0 from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3X-5.0 can be used for catalog matching and distributor lookup.
Manufacturer: Texas Instruments
Win Source Part Number: 1199506-LM4040CIM3X-
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 80μVrms
Current - Cathode: 80μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 64 pct.
Supply and Demand Status: Sufficient
Family Part Number: LM4040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 5V
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15mA SOT-23-3
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3
Two Terminal Voltage Reference, 1 Output, 5V, BIPolar, PDSO3
IC VREF SHUNT 0.5% SOT23-3
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3
Shunt Voltage Reference IC Fixed 5V V ±0.5% 15 mA SOT-23-3
Voltage References 100-ppm/-C precision micropower shunt voltage reference 3-SOT-23
IC VREF SHUNT 0.5% SOT23-3
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Rochester Electronics | Lingto Electronic Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040CIM3X-5.0 | 693-LM4040CIM3X-5.0 | 1199506-LM4040CIM3X-5.0 | LM4040CIM3X-5.0TR-ND | LM4040CIM3X-5.0 | LM4040CIM3X-5.0 | LM4040CIM3X-5.0 | LM4040CIM3X-5.0 | LM4040CIM3X-5.0 | LM4040CIM3X-5.0 |
| Product Name | LM4040-N Precision Micropower Shunt Voltage Reference | SOT-23 Precision Voltage Reference IC | PMIC - PMIC - Voltage Reference - LM4040CIM3X-5.0 | Voltage Reference | PMIC - Voltage Reference | Voltage Reference | Voltage Reference | Voltage References | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener; Shunt | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | |||||
| VREF Type | Fixed | Fixed; Programmable | Fixed | Fixed | Fixed | |||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; SOT-23 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.05 to 10 volts | 5 volts | 5 volts | 5 volts | ||||||
| TC | 15 ppm/C | 100 ppm/C | 100 ppm/C | 100 ppm/C | 100 ppm/C |