Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIM3-3.0/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040CIM3-3.0/NOPB is a precision micropower shunt voltage reference with a fixed 3.0V output voltage, available in a 3-pin SOT-23 surface-mount package measuring 2.92mm × 1.30mm. It operates over an industrial temperature range of −40°C to +85°C, with a maximum temperature coefficient of 100ppm/°C and an output voltage tolerance of ±0.1% at 25°C for the C grade. The device requires no external stabilizing capacitor and supports operating currents from 60μA to 15mA. It is designed for applications including data acquisition and analog input modules.

Datasheet Summary
Powered by GS/AI

The LM4040CIM3-3.0/NOPB is a precision micropower shunt voltage reference with a fixed 3.0V output voltage, available in a 3-pin SOT-23 surface-mount package measuring 2.92mm × 1.30mm. It operates over an industrial temperature range of −40°C to +85°C, with a maximum temperature coefficient of 100ppm/°C and an output voltage tolerance of ±0.1% at 25°C for the C grade. The device requires no external stabilizing capacitor and supports operating currents from 60μA to 15mA. It is designed for applications including data acquisition and analog input modules.

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040CIM3-3.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040CIM3-3.0/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIM3-3.0/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
Singapore, Singapore
3V 15mA SOT-23 Precision Voltage Reference IC
693-LM4040CIM3-3.0/NOPB
3V 15mA SOT-23 Precision Voltage Reference IC 693-LM4040CIM3-3.0/NOPB
3V Shunt Voltage Reference, 0.5% Tol, 15mA, SOT-23 Product overview: LM4040CIM3-3.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3-3.0/N OPB can be used for catalog matching and distributor lookup.

3V Shunt Voltage Reference, 0.5% Tol, 15mA, SOT-23 Product overview: LM4040CIM3-3.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3V, 15mA, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 3V, 15mA, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3-3.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
 - LM4040CIM3-3.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 3V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 3V, BIPolar, PDSO3

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040CIM3-3.0/NOPB - 144947-LM4040CIM3-3.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CIM3-3.0/NOPB
144947-LM4040CIM3-3.0/NOPB
PMIC - PMIC - Voltage Reference - LM4040CIM3-3.0/NOPB 144947-LM4040CIM3-3.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 144947-LM4040CIM3-3. 0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 65μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 3V Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Limited

Manufacturer: Texas Instruments
Win Source Part Number: 144947-LM4040CIM3-3.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 65μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 3V
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Voltage Reference - LM4040CIM3-3.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040CIM3-3.0/NOPBTR-ND
Voltage Reference LM4040CIM3-3.0/NOPBTR-ND
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040CIM3-3.0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040CIM3-3.0/NOPBDKR-ND
Voltage Reference LM4040CIM3-3.0/NOPBDKR-ND
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040CIM3-3.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040CIM3-3.0/NOPBCT-ND
Voltage Reference LM4040CIM3-3.0/NOPBCT-ND
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Power Supply Chip >> Voltage References - LM4040CIM3-3.0/NOPB - LCSC Electronics Technology (HK) Limited
Futian, Shenzhen, China
Power Supply Chip >> Voltage References
LM4040CIM3-3.0/NOPB
Power Supply Chip >> Voltage References LM4040CIM3-3.0/NOPB
3V ±0.5% 15mA Fixed SOT-23 Voltage References ROHS

3V ±0.5% 15mA Fixed SOT-23 Voltage References ROHS

Supplier's Site Datasheet
PMIC - Voltage Reference - LM4040CIM3-3.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040CIM3-3.0/NOPB
PMIC - Voltage Reference LM4040CIM3-3.0/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040CIM3-3.0/NOPB
Voltage References LM4040CIM3-3.0/NOPB
Voltage References Prec MicroPwr Shunt Vtg Ref

Voltage References Prec MicroPwr Shunt Vtg Ref

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040CIM3-3.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040CIM3-3.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040CIM3-3.0/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site
Volt Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments - 33AH4209 - Newark, An Avnet Company
Chicago, IL, United States
Volt Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments
33AH4209
Volt Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments 33AH4209
VOLT REF, SHUNT, 3V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating RoHS Compliant: Yes

VOLT REF, SHUNT, 3V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:-; Reference Voltage:3V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of Pins:3Pins; Operating RoHS Compliant: Yes

Supplier's Site
Voltage Reference - LM4040CIM3-3.0/NOPB - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Voltage Reference
LM4040CIM3-3.0/NOPB
Voltage Reference LM4040CIM3-3.0/NOPB
Shunt Voltage Reference IC Fixed 3V V ±0.5% 15 mA SOT-23-3

Shunt Voltage Reference IC Fixed 3V V ±0.5% 15 mA SOT-23-3

Buy Now

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. Rochester Electronics Win Source Electronics DigiKey LCSC Electronics Technology (HK) Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Quarktwin Technology Ltd.
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040CIM3-3.0/NOPB 693-LM4040CIM3-3.0/NOPB LM4040CIM3-3.0/NOPB 144947-LM4040CIM3-3.0/NOPB LM4040CIM3-3.0/NOPBTR-ND LM4040CIM3-3.0/NOPB LM4040CIM3-3.0/NOPB LM4040CIM3-3.0/NOPB LM4040CIM3-3.0/NOPB 33AH4209 LM4040CIM3-3.0/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference 3V 15mA SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040CIM3-3.0/NOPB Voltage Reference Power Supply Chip >> Voltage References PMIC - Voltage Reference Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Volt Ref, Shunt, 3V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Fixed Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 Other; SOT-23 SOT23; Other; SOT-23-3 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 SOT23; Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 3 volts 3 volts 3 volts 3 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM385-ADJ Adjustable Micropower Voltage Reference - LM385BXZ/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
7 suppliers
LM385-2.5-N Micropower Voltage Reference Diode - LM385M3-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
10 suppliers