Texas Instruments LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIM3-10.0/NOPB

Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet
Description
Precision Micropower Shunt Voltage Reference 3-SOT-23
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040-N Precision Micropower Shunt Voltage Reference - LM4040CIM3-10.0/NOPB - Texas Instruments
Dallas, TX, United States
LM4040-N Precision Micropower Shunt Voltage Reference
LM4040CIM3-10.0/NOPB
LM4040-N Precision Micropower Shunt Voltage Reference LM4040CIM3-10.0/NOPB
Precision Micropower Shunt Voltage Reference 3-SOT-23

Precision Micropower Shunt Voltage Reference 3-SOT-23

Buy Now Datasheet
 - LM4040CIM3-10.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Supplier's Site Datasheet
 - LM4040CIM3-10.0/NOPB - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO3

Supplier's Site Datasheet
Singapore, Singapore
10V SOT-23 Precision Voltage Reference IC
693-LM4040CIM3-10.0/NOPB
10V SOT-23 Precision Voltage Reference IC 693-LM4040CIM3-10.0/NOPB
10V Shunt Voltage Reference, 100ppm/°C, SOT-23 Product overview: LM4040CIM3-10.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3-10.0/ NOPB can be used for catalog matching and distributor lookup.

10V Shunt Voltage Reference, 100ppm/°C, SOT-23 Product overview: LM4040CIM3-10.0/NOPB from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 10V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 10V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040CIM3-10.0/NOPB can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
PMIC - PMIC - Voltage Reference - LM4040CIM3-10.0/NOPB - 121168-LM4040CIM3-10.0/NOPB - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040CIM3-10.0/NOPB
121168-LM4040CIM3-10.0/NOPB
PMIC - PMIC - Voltage Reference - LM4040CIM3-10.0/NOPB 121168-LM4040CIM3-10.0/NOPB
Manufacturer: Texas Instruments Win Source Part Number: 121168-LM4040CIM3-10 .0/NOPB Packaging: Reel - TR Mounting: SMD (SMT) Tolerance: ±0.5% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 180μVrms Current - Cathode: 100μA Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Nominal Output Voltage (Min/Fixed): 10V Popularity: Medium Fake Threat In the Open Market: 43 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 121168-LM4040CIM3-10.0/NOPB
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.5%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 180μVrms
Current - Cathode: 100μA
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 10V
Popularity: Medium
Fake Threat In the Open Market: 43 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Voltage Reference - LM4040CIM3-10.0/NOPBDKR-ND - DigiKey
Thief River Falls, MN, United States
Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040CIM3-10.0/NOPBCT-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040CIM3-10.0/NOPBCT-ND
Voltage Reference LM4040CIM3-10.0/NOPBCT-ND
Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - LM4040CIM3-10.0/NOPBTR-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
LM4040CIM3-10.0/NOPBTR-ND
Voltage Reference LM4040CIM3-10.0/NOPBTR-ND
Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 10V V ±0.5% 15mA SOT-23-3

Buy Now Datasheet
PMIC - Voltage Reference - LM4040CIM3-10.0/NOPB - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040CIM3-10.0/NOPB
PMIC - Voltage Reference LM4040CIM3-10.0/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 10V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH3420 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 10V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH3420
Voltage Ref, Shunt, 10V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH3420
VOLTAGE REF, SHUNT, 10V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:10V; Initial Accuracy:0.5%; Temperature Coefficient:± 40ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 10V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040 Series; Reference Voltage:10V; Initial Accuracy:0.5%; Temperature Coefficient:± 40ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040CIM3-10.0/NOPB
Voltage References LM4040CIM3-10.0/NOPB
Voltage References Prec MicroPwr Shunt Vtg Ref

Voltage References Prec MicroPwr Shunt Vtg Ref

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040CIM3-10.0/NOPB - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040CIM3-10.0/NOPB
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040CIM3-10.0/NOPB
IC VREF SHUNT 0.5% SOT23-3

IC VREF SHUNT 0.5% SOT23-3

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Lingto Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040CIM3-10.0/NOPB LM4040CIM3-10.0/NOPB 693-LM4040CIM3-10.0/NOPB 121168-LM4040CIM3-10.0/NOPB LM4040CIM3-10.0/NOPBDKR-ND LM4040CIM3-10.0/NOPB 28AH3420 LM4040CIM3-10.0/NOPB LM4040CIM3-10.0/NOPB
Product Name LM4040-N Precision Micropower Shunt Voltage Reference 10V SOT-23 Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040CIM3-10.0/NOPB Voltage Reference PMIC - Voltage Reference Voltage Ref, Shunt, 10V, Sot-23-3; Voltage Reference Type Texas Instruments Voltage References Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
Type Shunt / Zener Shunt / Zener; Shunt, Fixed Shunt / Zener Shunt / Zener Shunt / Zener Shunt / Zener; Shunt
VREF Type Fixed Fixed Fixed
Package Type Other; SC70,SOT-23,TO-92 SOT23; Other; SOT-23-3 Other; SOT-23 SOT23; Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23 Other; TO-236-3, SC-59, SOT-23-3
VREF 2.05 to 10 volts 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM4030 SOT-23 Ultra-High Precision Shunt Voltage Reference - LM4030BMF-2.5/NOPB - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SOT-23
View Details
9 suppliers
LM385-ADJ Adjustable Micropower Voltage Reference - LM385M/NOPB - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
9 suppliers
LM185-1.2QML Micropower Voltage Reference Diode - LM185BYH1.2-SMD - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; CFP,TO
VREF 1.2 volts
View Details
3 suppliers
LM336-2.5-N Voltage Reference Diode - LM336BZ-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,TO-92
VREF 2.5 volts
View Details
6 suppliers