Texas Instruments LM4040C25-EP Enhanced Product 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C25MDBZTEP

Description
Enhanced Product 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -55 to 125
Request a Quote
Description
Enhanced Product 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The LM4040C25MDBZTEP is a precision micropower shunt voltage reference with a fixed 2.5-V output, packaged in an SOT-23-3 case, designed for operation over an ambient temperature range of -55°C to 125°C. It requires no external capacitor for stability and operates with a minimum cathode current of 82 µA across the full temperature range. The device has a maximum initial output voltage tolerance of ±0.65% and a maximum temperature coefficient of 100 ppm/°C, with a typical reverse breakdown voltage noise of 35 µV RMS over 10 Hz to 10 kHz. It supports extended product life cycle and traceability for defense, aerospace, and medical applications.

Datasheet Summary
Powered by GS/AI

The LM4040C25MDBZTEP is a precision micropower shunt voltage reference with a fixed 2.5-V output, packaged in an SOT-23-3 case, designed for operation over an ambient temperature range of -55°C to 125°C. It requires no external capacitor for stability and operates with a minimum cathode current of 82 µA across the full temperature range. The device has a maximum initial output voltage tolerance of ±0.65% and a maximum temperature coefficient of 100 ppm/°C, with a typical reverse breakdown voltage noise of 35 µV RMS over 10 Hz to 10 kHz. It supports extended product life cycle and traceability for defense, aerospace, and medical applications.

Suppliers

Company
Product
Description
Supplier Links
LM4040C25-EP Enhanced Product 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy - LM4040C25MDBZTEP - Texas Instruments
Dallas, TX, United States
LM4040C25-EP Enhanced Product 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy
LM4040C25MDBZTEP
LM4040C25-EP Enhanced Product 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy LM4040C25MDBZTEP
Enhanced Product 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -55 to 125

Enhanced Product 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 3-SOT-23 -55 to 125

Buy Now Datasheet
Singapore, Singapore
2.5V SOT-23 Precision Voltage Reference IC
693-LM4040C25MDBZTEP
2.5V SOT-23 Precision Voltage Reference IC 693-LM4040C25MDBZTEP
2.5V Shunt Voltage Reference, 0.65% Tol, SOT-23-3 Product overview: LM4040C25MDBZTEP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25MDBZTEP can be used for catalog matching and distributor lookup.

2.5V Shunt Voltage Reference, 0.65% Tol, SOT-23-3 Product overview: LM4040C25MDBZTEP from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.5V, SOT-23. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, 2.5V, SOT-23, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040C25MDBZTEP can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Voltage Reference - 296-29536-6-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-29536-6-ND
Voltage Reference 296-29536-6-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.64% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.64% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-29536-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-29536-2-ND
Voltage Reference 296-29536-2-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.64% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.64% 15mA SOT-23-3

Buy Now Datasheet
Voltage Reference - 296-29536-1-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-29536-1-ND
Voltage Reference 296-29536-1-ND
Shunt Voltage Reference IC Fixed 2.5V V ±0.64% 15mA SOT-23-3

Shunt Voltage Reference IC Fixed 2.5V V ±0.64% 15mA SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Voltage Reference - LM4040C25MDBZTEP - 1199489-LM4040C25MDBZTEP - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040C25MDBZTEP
1199489-LM4040C25MDBZTEP
PMIC - PMIC - Voltage Reference - LM4040C25MDBZTEP 1199489-LM4040C25MDBZTEP
Manufacturer: Texas Instruments Win Source Part Number: 1199489-LM4040C25MDB ZTEP Packaging: Reel Mounting Style: SMD Tolerance: ±0.64% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 35μVrms Current - Cathode: 82μA Categories: Integrated Circuits Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 125°C Manufacturer Homepage: www.ti.com Manufacturer Package: TO-236-3, SC-59, SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Limited Family Part Number: LM4040 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 2.5V

Manufacturer: Texas Instruments
Win Source Part Number: 1199489-LM4040C25MDBZTEP
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.64%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 82μA
Categories: Integrated Circuits
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 125°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: TO-236-3, SC-59, SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Limited
Family Part Number: LM4040
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 2.5V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040C25MDBZTEP - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040C25MDBZTEP
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040C25MDBZTEP
IC VREF SHUNT 0.64% SOT23-3

IC VREF SHUNT 0.64% SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Voltage References
LM4040C25MDBZTEP
Voltage References LM4040C25MDBZTEP
Voltage References EP 2.5V PREC MICRO POWER SHUNT VLTG REF

Voltage References EP 2.5V PREC MICRO POWER SHUNT VLTG REF

Buy Now Datasheet
PMIC - Voltage Reference - LM4040C25MDBZTEP - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040C25MDBZTEP
PMIC - Voltage Reference LM4040C25MDBZTEP
IC VREF SHUNT 0.64% SOT23-3

IC VREF SHUNT 0.64% SOT23-3

Supplier's Site Datasheet
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments - 28AH3424 - Newark, An Avnet Company
Chicago, IL, United States
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
28AH3424
Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments 28AH3424
VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040-EP Series; Reference Voltage:2.5V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

VOLTAGE REF, SHUNT, 2.5V, SOT-23-3; Voltage Reference Type:Shunt - Fixed; Product Range:LM4040-EP Series; Reference Voltage:2.5V; Initial Accuracy:0.5%; Temperature Coefficient:± 20ppm/°C; Voltage Reference Case Style:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site

Technical Specifications

  Texas Instruments ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Lingto Electronic Limited Newark, An Avnet Company
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040C25MDBZTEP 693-LM4040C25MDBZTEP 296-29536-6-ND 1199489-LM4040C25MDBZTEP LM4040C25MDBZTEP LM4040C25MDBZTEP LM4040C25MDBZTEP 28AH3424
Product Name LM4040C25-EP Enhanced Product 2.5-V Precision Micropower Shunt Voltage Reference, 0.5% accuracy 2.5V SOT-23 Precision Voltage Reference IC Voltage Reference PMIC - PMIC - Voltage Reference - LM4040C25MDBZTEP Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference Voltage References PMIC - Voltage Reference Voltage Ref, Shunt, 2.5V, Sot-23-3; Voltage Reference Type Texas Instruments
Type Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener; Shunt Shunt / Zener Shunt / Zener
VREF Type Fixed Fixed Fixed
Package Type Other; SOT-23 Other; SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 SOT23; Other; TO-236-3, SC-59, SOT-23-3 Other; TO-236-3, SC-59, SOT-23-3 Other; SOT-23
VREF 2.5 volts 2.5 volts 2.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

LM136A-2.5QML-SP 2.5V Reference Diode - LM136-2.5 MDR - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; DIESALE,TO
VREF 2.5 volts
View Details
LM385-2.5-N Micropower Voltage Reference Diode - LM385BXM-2.5/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 2.5 volts
View Details
9 suppliers
LM385-1.2-N Micropower Voltage Reference Diode - LM385BXZ-1.2/NOPB - Texas Instruments
Specs
VREF Type Fixed
Package Type Other; SOIC,SOT-23,TO-92
VREF 1.2 volts
View Details
9 suppliers
LM4040A20 2.048-V Precision Micropower Shunt Voltage Reference, 0.1% accuracy - LM4040A20IDBZT - Texas Instruments
Specs
Type Shunt / Zener
VREF Type Fixed
Package Type Other; SC70,SOT-23
View Details
9 suppliers