Precision Micropower Shunt Voltage Reference 3-SOT-23
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15mA SOT-23-3
LM4040 - Two Terminal Voltage Reference, 1 Output, 10V, BIPolar
LM4040 - Two Terminal Voltage Reference, 1 Output, 10V, BIPolar
Manufacturer: Texas Instruments
Win Source Part Number: 093208-LM4040BIM3-2.
Packaging: Reel - TR
Mounting: SMD (SMT)
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 35μVrms
Current - Cathode: 65μA
Family Name: LM4040
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Nominal Output Voltage (Min/Fixed): 2.5V
Alternative Parts (Cross-Reference): LM4040BIM3-2.5 TR; LM4040QBIM3-2.5;
Introduction Date: August 01, 1997
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Not Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Balance
Application Field: Used in Power Management, Automotive, Automation & Process Control, Audio
IC VREF SHUNT 0.2% SOT23-3
IC VREF SHUNT 0.2% SOT23-3
Voltage References Prec MicroPwr Shunt Vtg Ref
Shunt Voltage Reference IC Fixed 2.5V V ±0.2% 15 mA SOT-23-3
| Texas Instruments | DigiKey | Rochester Electronics | Win Source Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM4040BIM3-2.5 | LM4040BIM3-2.5TR-ND | LM4040BIM3-2.5 | 093208-LM4040BIM3-2.5 | LM4040BIM3-2.5 | LM4040BIM3-2.5 | LM4040BIM3-2.5 | LM4040BIM3-2.5 |
| Product Name | LM4040-N Precision Micropower Shunt Voltage Reference | Voltage Reference | PMIC - PMIC - Voltage Reference - LM4040BIM3-2.5 | PMIC - Voltage Reference | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage References | Voltage Reference | |
| Type | Shunt / Zener | Shunt / Zener | Shunt / Zener | Shunt / Zener; Shunt | ||||
| VREF Type | Fixed | Fixed | Fixed | |||||
| Package Type | Other; SC70,SOT-23,TO-92 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; SOT-23-3 | SOT23; Other; SOT-23-3 | Other; TO-236-3, SC-59, SOT-23-3 | SOT23; Other; TO-236-3, SC-59, SOT-23-3 | ||
| VREF | 2.05 to 10 volts | 2.5 volts | 2.5 volts |