The LM185H-1.2-SMD is a micropower 2-terminal band-gap voltage reference diode operating from 10μA to 20mA with a maximum dynamic impedance of 1Ω and a temperature coefficient optimized for stability. It is packaged in a 2-lead TO-CAN (NDU) case, with an operating temperature range of -55°C to +125°C and a maximum junction temperature of +150°C. The device is radiation-qualified to 100 krad with low-dose-rate testing at 10 mrad/s, and features ESD tolerance of 4 kV per the human body model. Thermal resistance is 300°C/W in still air and 139°C/W with 500 LF/min airflow. Package weight is not specified for this variant.
Micropower Voltage Reference Diode 2-TO -55 to 125
Micropower Voltage Reference Diode 2-TO -55 to 125 Product overview: LM185H-1.2-SMD from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM185H-1.2-SMD can be used for catalog matching and distributor lookup.
MICROPOWER VOLTAGE REFERENCE DIO
Shunt Voltage Reference IC Fixed 1.2V V ±1% 20 mA TO-2
| Texas Instruments | ERSAELECTRONICS PTE. LTD. | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips | Voltage Reference Chips |
| Product Number | LM185H-1.2-SMD | 693-LM185H-1.2-SMD | LM185H-1.2-SMD | LM185H-1.2-SMD |
| Product Name | LM185-1.2QML Micropower Voltage Reference Diode | Precision Voltage Reference IC | Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference | Voltage Reference |
| VREF Type | Fixed | Fixed | Fixed | |
| Package Type | Other; CFP,TO | Other; TO-46 | Other; TO-46-2 Metal Can | Other; TO-46-2 Metal Can |
| VREF | 1.2 volts | 1.2 volts | 1.2 volts | |
| TC | 50 ppm/C | 150 ppm/C |