Texas Instruments LM4040B10 10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B10IDCKR

Description
10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet
Description
10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 5-SC70 -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
LM4040B10 10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy - LM4040B10IDCKR - Texas Instruments
Dallas, TX, United States
LM4040B10 10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy
LM4040B10IDCKR
LM4040B10 10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy LM4040B10IDCKR
10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 5-SC70 -40 to 85

10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy 5-SC70 -40 to 85

Buy Now Datasheet
Voltage Reference - 296-19723-2-ND - DigiKey
Thief River Falls, MN, United States
Voltage Reference
296-19723-2-ND
Voltage Reference 296-19723-2-ND
Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SC-70-5

Shunt Voltage Reference IC Fixed 10V V ±0.2% 15mA SC-70-5

Buy Now Datasheet
 - LM4040B10IDCKR - Rochester Electronics
Newburyport, MA, United States
Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO5

Two Terminal Voltage Reference, 1 Output, 10V, BIPolar, PDSO5

Supplier's Site Datasheet
Singapore, Singapore
Precision Voltage Reference IC
693-LM4040B10IDCKR
Precision Voltage Reference IC 693-LM4040B10IDCKR
Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040B10IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B10IDCKR can be used for catalog matching and distributor lookup.

Fixed voltage, 45-µA, precision micropower shunt voltage reference 5-SC70 -40 to 85 Product overview: LM4040B10IDCKR from Texas Instruments is a Precision Voltage Reference IC for precision regulation, analog measurement, ADC/DAC reference rails, instrumentation, calibration, and control circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage reference, precision reference, analog accuracy, ADC reference, Precision Voltage Reference IC, Voltage References. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 693-LM4040B10IDCKR can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - PMIC - Voltage Reference - LM4040B10IDCKR - 1199465-LM4040B10IDCKR - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Voltage Reference - LM4040B10IDCKR
1199465-LM4040B10IDCKR
PMIC - PMIC - Voltage Reference - LM4040B10IDCKR 1199465-LM4040B10IDCKR
Manufacturer: Texas Instruments Win Source Part Number: 1199465-LM4040B10IDC KR Packaging: Reel Mounting Style: SMD Tolerance: ±0.2% Temperature Coefficient: 100ppm/°C Output Type: Fixed Reference Type: Shunt Output Current: 15mA Noise - 10Hz to 10kHz: 180μVrms Current - Cathode: 125μA Categories: Integrated Circuits Supplier Device Package: SC-70-5 Temperature Range - Operating: -40°C ~ 85°C Manufacturer Homepage: www.ti.com Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353 Popularity: Medium Fake Threat In the Open Market: 72 pct. Supply and Demand Status: Balance Family Part Number: LM4040B10 Manufacturer Pack Quantity: 1 MSL Level: 1 (Unlimited) Min/Fixed Output Voltage: 10V

Manufacturer: Texas Instruments
Win Source Part Number: 1199465-LM4040B10IDCKR
Packaging: Reel
Mounting Style: SMD
Tolerance: ±0.2%
Temperature Coefficient: 100ppm/°C
Output Type: Fixed
Reference Type: Shunt
Output Current: 15mA
Noise - 10Hz to 10kHz: 180μVrms
Current - Cathode: 125μA
Categories: Integrated Circuits
Supplier Device Package: SC-70-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Homepage: www.ti.com
Manufacturer Package: 5-TSSOP, SC-70-5, SOT-353
Popularity: Medium
Fake Threat In the Open Market: 72 pct.
Supply and Demand Status: Balance
Family Part Number: LM4040B10
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
Min/Fixed Output Voltage: 10V

Buy Now
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference - LM4040B10IDCKR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference
LM4040B10IDCKR
Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference LM4040B10IDCKR
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site
PMIC - Voltage Reference - LM4040B10IDCKR - Lingto Electronic Limited
Shenzhen, China
PMIC - Voltage Reference
LM4040B10IDCKR
PMIC - Voltage Reference LM4040B10IDCKR
IC VREF SHUNT 0.2% SC70-5

IC VREF SHUNT 0.2% SC70-5

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Voltage References
LM4040B10IDCKR
Voltage References LM4040B10IDCKR
Voltage References 10-V Prec Micropower Shunt .2% accuracy

Voltage References 10-V Prec Micropower Shunt .2% accuracy

Buy Now Datasheet

Technical Specifications

  Texas Instruments DigiKey Rochester Electronics ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED
Product Category Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips Voltage Reference Chips
Product Number LM4040B10IDCKR 296-19723-2-ND LM4040B10IDCKR 693-LM4040B10IDCKR 1199465-LM4040B10IDCKR LM4040B10IDCKR LM4040B10IDCKR LM4040B10IDCKR
Product Name LM4040B10 10-V Precision Micropower Shunt Voltage Reference, 0.2% accuracy Voltage Reference Precision Voltage Reference IC PMIC - PMIC - Voltage Reference - LM4040B10IDCKR Integrated Circuits (ICs) - Power Management (PMIC) - Voltage Reference PMIC - Voltage Reference Voltage References
Type Shunt / Zener Shunt / Zener Shunt / Zener; Shunt Shunt / Zener; Shunt Shunt / Zener
VREF Type Fixed Fixed; Programmable Fixed
Package Type Other; SC70,SOT-23,TO-92 SC-70; Other; 5-TSSOP, SC-70-5, SOT-353 SC-70; Other; SOT-SC70-5 Other; SOT-23-5 Other; 5-TSSOP, SC-70-5, SOT-353 Other; 5-TSSOP, SC-70-5, SOT-353
VREF 10 volts 10 volts
Unlock Full Specs
to access all available technical data

Similar Products

 - LM385BZ-2.5/T1 - Rochester Electronics
Specs
Package Type TO-92; Other; TO-92
Life Cycle Stage Obsolete
View Details
3 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S06IPBSR - 807925-ADS124S06IPBSR - Win Source Electronics
Specs
Package Type Other; 32-TQFP
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details
2 suppliers
Data Acquisition - Data Acquisition - Analog to Digital Converters (ADC) - ADS124S08IRHBR - 806272-ADS124S08IRHBR - Win Source Electronics
Specs
Package Type Other; 32-VFQFN Exposed Pad
VIN 2.7 to 3.6 volts
Operating Temperature -50 to 125 C (-58 to 257 F)
View Details
LM385-ADJ Adjustable Micropower Voltage Reference - LM385MX - Texas Instruments
Specs
VREF Type Programmable
Package Type Other; SOIC,TO-92
VREF 1.24 to 5.3 volts
View Details
8 suppliers